ShockWatch impact indicator clips are tamperproof, mechanically-activat
ed devices that turn bright red to indicate mishandling. These indicators can be mounted directly to products to understand the conditions experienced by the product even when it is outside protective packaging.
Most ShockWatch Clips are designed to protect products up to 500 cubic feet in volume and weighing up to 10,000 pounds. Other indicators and recorders are available from ShockWatch for additional sensitivities and monitoring requirements. For help in determining the correct device or sensitivity for your needs, please contact a ShockWatch representative.
Key Specifications
Operating Temperature -13°F/-25°C to 176°F/80°C
Size
Single Clip 1.8′/46.73mm x 1.1′/28.95mm x 0.2′/4.16mm (25–37.5G) 1.8′/46.73mm x 1.1′/28.95mm x 0.1′/3.15mm (50–100G)
Double Clip 1.9′/49.52mm x 1.1′/28mm x 0.2′/4.31mm (25–37.5G) 1.6′/42.69mm x 1.1′/27.95mm x 0.1′/3.31mm (50–100G)
Mini Clip and Mini Clip Double 1.4′/35.72mm x 0.5′/12.85mm x 0.2′/4.19mm (25–37.5G) 1.4′/35.72mm x 0.5′/12.85mm x 0.1′/2.97mm (50–100G)
Responsiveness Responds to single impact
Duration Ranges 1 to 50ms
Adhesive Acrylic
Shelf Life 2 years from date of sale, when stored at standard temperature and pressure (20°C, 1ATM)
ShockWatch impact indicator clips are tamperproof, mechanically-activated devices that turn bright red to indicate mishandling. These indicators can be mounted directly to products to understand the conditions experienced by the product even when it is outside protective packaging.
Most ShockWatch Clips are designed to protect products up to 500 cubic feet in volume and weighing up to 10,000 pounds. Other indicators and recorders are available from ShockWatch for additional sensitivities and monitoring requirements. For help in determining the correct device or sensitivity for your needs, please contact a ShockWatch representative.
Key Specifications
Operating Temperature
-13°F/-25°C to 176°F/80°C
Size
Single Clip
1.8″/46.73mm x 1.1″/28.95mm x 0.2″/4.16mm (25–37.5G)
1.8″/46.73mm x 1.1″/28.95mm x 0.1″/3.15mm (50–100G)
Double Clip
1.9″/49.52mm x 1.1″/28mm x 0.2″/4.31mm (25–37.5G)
1.6″/42.69mm x 1.1″/27.95mm x 0.1″/3.31mm (50–100G)
Mini Clip and Mini Clip Double
1.4″/35.72mm x 0.5″/12.85mm x 0.2″/4.19mm (25–37.5G)
1.4″/35.72mm x 0.5″/12.85mm x 0.1″/2.97mm (50–100G)
Responsiveness
Responds to single impact
Duration
Ranges 1 to 50ms
Adhesive
Acrylic
Shelf Life
2 years from date of sale, when stored at standard temperature and pressure (20°C, 1ATM)