Datasensor SpA Fork Sensor For Label Detection; Sensor Output Datasensor SF30-PM

Description
FORK SENSOR FOR LABEL DETECTION; Sensor Output:-; Sensing Range Max:15mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Overall Depth:10mm; Overall Height:30mm; RoHS Compliant: Yes
Datasheet
Description
FORK SENSOR FOR LABEL DETECTION; Sensor Output:-; Sensing Range Max:15mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Overall Depth:10mm; Overall Height:30mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Sensor For Label Detection; Sensor Output Datasensor - 83T7309 - Newark, An Avnet Company
Chicago, IL, United States
Fork Sensor For Label Detection; Sensor Output Datasensor
83T7309
Fork Sensor For Label Detection; Sensor Output Datasensor 83T7309
FORK SENSOR FOR LABEL DETECTION; Sensor Output:-; Sensing Range Max:15mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Overall Depth:10mm; Overall Height:30mm; RoHS Compliant: Yes

FORK SENSOR FOR LABEL DETECTION; Sensor Output:-; Sensing Range Max:15mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Overall Depth:10mm; Overall Height:30mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 83T7309
Product Name Fork Sensor For Label Detection; Sensor Output Datasensor
Operation Distance 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1186ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Proximity sensor - SIEN-M18B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers