Datasensor SpA Sensor, Contrast, Rgb, Mini; Sensor Output Datasensor S8-PR-5-W03-PP

Description
SENSOR, CONTRAST, RGB, MINI; Sensor Output:PNP; Sensing Range Max:9mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:S8 Series; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CE; Approval RoHS Compliant: NA
Datasheet
Description
SENSOR, CONTRAST, RGB, MINI; Sensor Output:PNP; Sensing Range Max:9mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:S8 Series; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CE; Approval RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Contrast, Rgb, Mini; Sensor Output Datasensor - 51R7548 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Contrast, Rgb, Mini; Sensor Output Datasensor
51R7548
Sensor, Contrast, Rgb, Mini; Sensor Output Datasensor 51R7548
SENSOR, CONTRAST, RGB, MINI; Sensor Output:PNP; Sensing Range Max:9mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:S8 Series; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CE; Approval RoHS Compliant: NA

SENSOR, CONTRAST, RGB, MINI; Sensor Output:PNP; Sensing Range Max:9mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:S8 Series; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CE; Approval RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 51R7548
Product Name Sensor, Contrast, Rgb, Mini; Sensor Output Datasensor
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347178-A1245LLHLX-I1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Motion Sensor ICs - 2186332 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Line sensors, For spectrophotometry - S3924-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details