Datasensor SpA Amplifier, S5 Series, Npn/pnp; Sensing Range Max Datasensor S5-5-E1-30

Description
AMPLIFIER, S5 SERIES, NPN/PNP; Sensing Range Max:85mm; Sensing Method:Fibre Optic; Sensor Output:NPN / PNP; Product Range:S5 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC
Datasheet
Description
AMPLIFIER, S5 SERIES, NPN/PNP; Sensing Range Max:85mm; Sensing Method:Fibre Optic; Sensor Output:NPN / PNP; Product Range:S5 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier, S5 Series, Npn/pnp; Sensing Range Max Datasensor - 09WX5303 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, S5 Series, Npn/pnp; Sensing Range Max Datasensor
09WX5303
Amplifier, S5 Series, Npn/pnp; Sensing Range Max Datasensor 09WX5303
AMPLIFIER, S5 SERIES, NPN/PNP; Sensing Range Max:85mm; Sensing Method:Fibre Optic; Sensor Output:NPN / PNP; Product Range:S5 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC

AMPLIFIER, S5 SERIES, NPN/PNP; Sensing Range Max:85mm; Sensing Method:Fibre Optic; Sensor Output:NPN / PNP; Product Range:S5 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 09WX5303
Product Name Amplifier, S5 Series, Npn/pnp; Sensing Range Max Datasensor
Operation Distance 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3281LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
View Details
Proximity sensor - SIES-8M-NO-24V-K-10-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers