Datasensor SpA Sensor, Retro, M18, Pnp; Sensing Range Max Datasensor S15-PA-2-A00-PK

Description
SENSOR, RETRO, M18, PNP; Sensing Range Max:4m; Sensing Method:Retroreflecti ve; Sensor Output:PNP; Product Range:S15 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA
Datasheet
Description
SENSOR, RETRO, M18, PNP; Sensing Range Max:4m; Sensing Method:Retroreflecti ve; Sensor Output:PNP; Product Range:S15 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Retro, M18, Pnp; Sensing Range Max Datasensor - 51R7470 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Retro, M18, Pnp; Sensing Range Max Datasensor
51R7470
Sensor, Retro, M18, Pnp; Sensing Range Max Datasensor 51R7470
SENSOR, RETRO, M18, PNP; Sensing Range Max:4m; Sensing Method:Retroreflecti ve; Sensor Output:PNP; Product Range:S15 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA

SENSOR, RETRO, M18, PNP; Sensing Range Max:4m; Sensing Method:Retroreflective; Sensor Output:PNP; Product Range:S15 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 51R7470
Product Name Sensor, Retro, M18, Pnp; Sensing Range Max Datasensor
Operation Distance 157 inch (4000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1698LUBTN-FWPG-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Confocal miniature sensor - confocalDT IFS2402-1.5 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0354 to 0.0945 inch (0.9000 to 2.4 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details