Datalogic USA, Inc. Photoelectric S5-5-B3-32

Description
SENSOR, S5 SERIES, 4-WIRE DC, 10-30 VDC, POLARIZED, RETROREFLEXIVE, AXIAL OPTIC, M12 CONNECTOR, DARK/LIGHT, PLASTIC, (G5210732). FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, S5 SERIES, 4-WIRE DC, 10-30 VDC, POLARIZED, RETROREFLEXIVE, AXIAL OPTIC, M12 CONNECTOR, DARK/LIGHT, PLASTIC, (G5210732). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 12615707 - Radwell International
Willingboro, NJ, United States
Photoelectric
12615707
Photoelectric 12615707
SENSOR, S5 SERIES, 4-WIRE DC, 10-30 VDC, POLARIZED, RETROREFLEXIVE, AXIAL OPTIC, M12 CONNECTOR, DARK/LIGHT, PLASTIC, (G5210732). FREE 2 YEAR RADWELL WARRANTY

SENSOR, S5 SERIES, 4-WIRE DC, 10-30 VDC, POLARIZED, RETROREFLEXIVE, AXIAL OPTIC, M12 CONNECTOR, DARK/LIGHT, PLASTIC, (G5210732). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 12615707
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3240ELT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SIEN-4B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers