Data Device Corporation (DDC) R/D Converter, Low Cost Monolithic (SDC) RDC-19220, RDC-19222, RDC-19224

Description
Description: Low Cost Resolver-to-Digital- Monolithic. Can be set up as Resolver, Synchro or LVDT-to-Digital converter with tach grade velocity output. Available in military and industrial models. Resolution:10, 12, 14, or 16 bit. Accuracy: To +/-2.3 minutes. Tracking: To 1152 rps. The RDC-19224 is not recommended in tape & reel. The RDC-19220 is not available in tape & reel. Lead Free Available
Description
Description: Low Cost Resolver-to-Digital- Monolithic. Can be set up as Resolver, Synchro or LVDT-to-Digital converter with tach grade velocity output. Available in military and industrial models. Resolution:10, 12, 14, or 16 bit. Accuracy: To +/-2.3 minutes. Tracking: To 1152 rps. The RDC-19224 is not recommended in tape & reel. The RDC-19220 is not available in tape & reel. Lead Free Available

Suppliers

Company
Product
Description
Supplier Links
R/D Converter, Low Cost Monolithic (SDC) - RDC-19220, RDC-19222, RDC-19224 - Data Device Corporation (DDC)
Bohemia, NY, USA
R/D Converter, Low Cost Monolithic (SDC)
RDC-19220, RDC-19222, RDC-19224
R/D Converter, Low Cost Monolithic (SDC) RDC-19220, RDC-19222, RDC-19224
Description: Low Cost Resolver-to-Digital- Monolithic. Can be set up as Resolver, Synchro or LVDT-to-Digital converter with tach grade velocity output. Available in military and industrial models. Resolution:10, 12, 14, or 16 bit. Accuracy: To +/-2.3 minutes. Tracking: To 1152 rps. The RDC-19224 is not recommended in tape & reel. The RDC-19220 is not available in tape & reel. Lead Free Available

Description:

Low Cost Resolver-to-Digital-Monolithic. Can be set up as Resolver, Synchro or LVDT-to-Digital converter with tach grade velocity output. Available in military and industrial models.
Resolution:10, 12, 14, or 16 bit.
Accuracy
: To +/-2.3 minutes.
Tracking:
To 1152 rps.

The RDC-19224 is not recommended in tape & reel.
The RDC-19220 is not available in tape & reel.

Lead Free Available

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Signal Conditioners
Product Number RDC-19220, RDC-19222, RDC-19224
Product Name R/D Converter, Low Cost Monolithic (SDC)
Form Factor PC Board
Outputs Digital
User Interface Computer Programmable
Application General Lab & Industrial; Aerospace / Military
Agency Approval RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PE converter - VPE-1/8-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
SCD1 Series Signal Conditioners - SCD1/G07 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details