Data Device Corporation (DDC) 14-Bit R/D-Monolithic Converter (SDC) RD-19240

Description
Description: The RD-19240 is a low cost programmable 10,12 or 14 bit resolution ASIC tracking resolver-to-digital converter. This converter offers off-the-shelf solutions for today's high volume motion feedback applications. This ASIC converter features programmable parameters such as resolution with accuracies to 8 arc minutes. The converter may be configured for operation with a single +5VDC power supply. Programmable bandwidth for dual applications with a single converter and a velocity output used to replace tachometers may be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. The optional internal synthesized reference feature eliminates errors due to quadrature voltage and ensures operation with a rotor-to-stator phase shift of up to 45 degrees. Inputs may be configured for resolver, synchro, LVDT / RVDT and DC SIN / COS. Resolution:10, 12, or 14 bit. Accuracy:To 8 minutes. Tracking:To 1152rps.
Description
Description: The RD-19240 is a low cost programmable 10,12 or 14 bit resolution ASIC tracking resolver-to-digital converter. This converter offers off-the-shelf solutions for today's high volume motion feedback applications. This ASIC converter features programmable parameters such as resolution with accuracies to 8 arc minutes. The converter may be configured for operation with a single +5VDC power supply. Programmable bandwidth for dual applications with a single converter and a velocity output used to replace tachometers may be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. The optional internal synthesized reference feature eliminates errors due to quadrature voltage and ensures operation with a rotor-to-stator phase shift of up to 45 degrees. Inputs may be configured for resolver, synchro, LVDT / RVDT and DC SIN / COS. Resolution:10, 12, or 14 bit. Accuracy:To 8 minutes. Tracking:To 1152rps.

Suppliers

Company
Product
Description
Supplier Links
14-Bit R/D-Monolithic Converter (SDC) - RD-19240 - Data Device Corporation (DDC)
Bohemia, NY, USA
14-Bit R/D-Monolithic Converter (SDC)
RD-19240
14-Bit R/D-Monolithic Converter (SDC) RD-19240
Description: The RD-19240 is a low cost programmable 10,12 or 14 bit resolution ASIC tracking resolver-to-digital converter. This converter offers off-the-shelf solutions for today's high volume motion feedback applications. This ASIC converter features programmable parameters such as resolution with accuracies to 8 arc minutes. The converter may be configured for operation with a single +5VDC power supply. Programmable bandwidth for dual applications with a single converter and a velocity output used to replace tachometers may be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. The optional internal synthesized reference feature eliminates errors due to quadrature voltage and ensures operation with a rotor-to-stator phase shift of up to 45 degrees. Inputs may be configured for resolver, synchro, LVDT / RVDT and DC SIN / COS. Resolution:10, 12, or 14 bit. Accuracy:To 8 minutes. Tracking:To 1152rps.

Description:

The RD-19240 is a low cost programmable 10,12 or 14 bit resolution ASIC tracking resolver-to-digital converter. This converter offers off-the-shelf solutions for today's high volume motion feedback applications. This ASIC converter features programmable parameters such as resolution with accuracies to 8 arc minutes. The converter may be configured for operation with a single +5VDC power supply. Programmable bandwidth for dual applications with a single converter and a velocity output used to replace tachometers may be scaled to your application needs. The velocity scale factor / tracking rate is programmed with a single resistor. The optional internal synthesized reference feature eliminates errors due to quadrature voltage and ensures operation with a rotor-to-stator phase shift of up to 45 degrees. Inputs may be configured for resolver, synchro, LVDT / RVDT and DC SIN / COS.

  • Resolution:10, 12, or 14 bit.
  • Accuracy:To 8 minutes.
  • Tracking:To 1152rps.
Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Signal Conditioners
Product Number RD-19240
Product Name 14-Bit R/D-Monolithic Converter (SDC)
Form Factor PC Board
Outputs Digital
User Interface Computer Programmable
Application General Lab & Industrial; Aerospace / Military
Agency Approval RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 7967064 - RS Components, Ltd.
Specs
Outputs Relay Output; Relay
Agency Approval Atex
Inputs PNP
View Details