Data Delay Devices, Inc. 22-Bit Programmable Pulse Generator 3D7622

Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Programmable via serial interface • Increment range: 0.25ns through 50.0ns • Pulse width tolerance: 1% (See Table 1) • Supply current: 8mA typical • Temperature stability: ±1.5% max (-40C to 85C) • Vdd stability: ±0.5% max (4.75V to 5.25V)
Datasheet
Description
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Programmable via serial interface • Increment range: 0.25ns through 50.0ns • Pulse width tolerance: 1% (See Table 1) • Supply current: 8mA typical • Temperature stability: ±1.5% max (-40C to 85C) • Vdd stability: ±0.5% max (4.75V to 5.25V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
22-Bit Programmable Pulse Generator - 3D7622 - Data Delay Devices, Inc.
Clifton, NJ, USA
22-Bit Programmable Pulse Generator
3D7622
22-Bit Programmable Pulse Generator 3D7622
FEATURES • All-silicon, low-power CMOS technology • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Programmable via serial interface • Increment range: 0.25ns through 50.0ns • Pulse width tolerance: 1% (See Table 1) • Supply current: 8mA typical • Temperature stability: ±1.5% max (-40C to 85C) • Vdd stability: ±0.5% max (4.75V to 5.25V)

FEATURES
• All-silicon, low-power CMOS technology
• TTL/CMOS compatible inputs and outputs
• Vapor phase, IR and wave solderable
• Programmable via serial interface
• Increment range: 0.25ns through 50.0ns
• Pulse width tolerance: 1% (See Table 1)
• Supply current: 8mA typical
• Temperature stability: ±1.5% max (-40C to 85C)
• Vdd stability: ±0.5% max (4.75V to 5.25V)

Datasheet

Technical Specifications

  Data Delay Devices, Inc.
Product Category Pulse Generators
Product Number 3D7622
Product Name 22-Bit Programmable Pulse Generator
Form Factor PCB
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG2122X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Form Factor Portable
Interface GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus; VXI/MXI
Maximum 120 MHz
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 100 MHz
Maximum 44000 MHz
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Form Factor Portable
Interface Ethernet; Universal Serial Bus
Minimum 0.0090 MHz
View Details
Arbitrary Waveform Generators - 1925848 - RS Components, Ltd.
Specs
Maximum 0.3000 MHz
View Details