The QLogic 2670 Series Gen 5 (16Gb) Fibre Channel Adapters boast industry-leading native Fibre Channel performance—achievin
g dual-port, line-rate, 16Gbps Fibre Channel throughput—at extremely low CPU utilization with full hardware offloads. Gen 5 Fibre Channel resolves data center complexities by enabling a storage network infrastructure that supports powerful virtualization features, application-aware services, and simplified management. This provides a next generation storage networking infrastructure capable of supporting the most demanding virtualized and cloud-enabled environments while fully leveraging the capabilities of high-performance Gen 5 Fibre Channel and SSD storage. These features help reduced cost and complexity, while the unmatched 16 Gbps performance eliminates potential I/O bottlenecks in today’s powerful multiprocessor, multicore servers.
The QLogic 2670 Series Gen 5 Fibre Channel Adapters have the unique capability of transforming from a 16Gb Fibre Channel Host Bus Adapter to a 10GbE Converged Network Adapter that supports NIC, FCoE, and iSCSI traffic. Based on QLogic’s I/OFlex technology, the adapter’s flexibility simplifies and reduces cost for customers who want to deploy a Fibre Channel SAN today and migrate to an Ethernet SAN in the future. In addition, support for powerful virtualization features make this adapter ideal for virtualized environments that need excellent I/O performance to service growing numbers of virtual machines (VMs).
16Gbps Fibre Channel per port maximum throughput for high bandwidth storage area network (SAN) traffic
Over 1.2 million IOPS reduce latency in high transaction intensive applications and virtualized environments
High availability, port isolation architecture for 100% predictable, deterministic & scalable performance
Decreased power and cooling costs by using the fewest PCI Express lanes in PCIe Gen3 environments
Overlapping protection domains (OPD) to ensure a high level of reliability as data moves to and from the PCI bus and Fibre Channel network
Superior port protection with unique “Port-Isolation” architecture for the highest reliability and scalability
Two times better than 8Gb Fibre Channel for OLTP & 35% better in data warehousing environments
Reliability, availability, and scalability with I/OFlex future-proof design enabling conversion to a 10GbE Converged Network Adapter
The QLogic 2670 Series Gen 5 (16Gb) Fibre Channel Adapters boast industry-leading native Fibre Channel performance—achieving dual-port, line-rate, 16Gbps Fibre Channel throughput—at extremely low CPU utilization with full hardware offloads. Gen 5 Fibre Channel resolves data center complexities by enabling a storage network infrastructure that supports powerful virtualization features, application-aware services, and simplified management. This provides a next generation storage networking infrastructure capable of supporting the most demanding virtualized and cloud-enabled environments while fully leveraging the capabilities of high-performance Gen 5 Fibre Channel and SSD storage. These features help reduced cost and complexity, while the unmatched 16 Gbps performance eliminates potential I/O bottlenecks in today’s powerful multiprocessor, multicore servers.
The QLogic 2670 Series Gen 5 Fibre Channel Adapters have the unique capability of transforming from a 16Gb Fibre Channel Host Bus Adapter to a 10GbE Converged Network Adapter that supports NIC, FCoE, and iSCSI traffic. Based on QLogic’s I/OFlex technology, the adapter’s flexibility simplifies and reduces cost for customers who want to deploy a Fibre Channel SAN today and migrate to an Ethernet SAN in the future. In addition, support for powerful virtualization features make this adapter ideal for virtualized environments that need excellent I/O performance to service growing numbers of virtual machines (VMs).
- 16Gbps Fibre Channel per port maximum throughput for high bandwidth storage area network (SAN) traffic
- Over 1.2 million IOPS reduce latency in high transaction intensive applications and virtualized environments
- High availability, port isolation architecture for 100% predictable, deterministic & scalable performance
- Decreased power and cooling costs by using the fewest PCI Express lanes in PCIe Gen3 environments
- Overlapping protection domains (OPD) to ensure a high level of reliability as data moves to and from the PCI bus and Fibre Channel network
- Superior port protection with unique “Port-Isolation” architecture for the highest reliability and scalability
- Two times better than 8Gb Fibre Channel for OLTP & 35% better in data warehousing environments
- Reliability, availability, and scalability with I/OFlex future-proof design enabling conversion to a 10GbE Converged Network Adapter