Advantech Mini Hardened Media Converter, 100Mbps, Single-Strand 1550xmt, LFPT, 20km, SC IMC-350I-SSR-B

Description
Mini Hardened Media Converter, 100Mbps, Single-Strand 1550xmt, LFPT, 20km, SC Centralized powered IMC-318I chassis Supports Link Fault Pass Through functionality (LFPT) IEEE802.3af compliant (IMC-350I series as PoE-PD) Industrial grade design that supports an extended operating temperature(IMC-350I series) Metal enclosure with compact size
Request a Quote Datasheet
Description
Mini Hardened Media Converter, 100Mbps, Single-Strand 1550xmt, LFPT, 20km, SC Centralized powered IMC-318I chassis Supports Link Fault Pass Through functionality (LFPT) IEEE802.3af compliant (IMC-350I series as PoE-PD) Industrial grade design that supports an extended operating temperature(IMC-350I series) Metal enclosure with compact size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Hardened Media Converter, 100Mbps, Single-Strand 1550xmt, LFPT, 20km, SC - IMC-350I-SSR-B - Advantech
Cincinnati, OH, United States
Mini Hardened Media Converter, 100Mbps, Single-Strand 1550xmt, LFPT, 20km, SC
IMC-350I-SSR-B
Mini Hardened Media Converter, 100Mbps, Single-Strand 1550xmt, LFPT, 20km, SC IMC-350I-SSR-B
Mini Hardened Media Converter, 100Mbps, Single-Strand 1550xmt, LFPT, 20km, SC Centralized powered IMC-318I chassis Supports Link Fault Pass Through functionality (LFPT) IEEE802.3af compliant (IMC-350I series as PoE-PD) Industrial grade design that supports an extended operating temperature(IMC-350I series) Metal enclosure with compact size

Mini Hardened Media Converter, 100Mbps, Single-Strand 1550xmt, LFPT, 20km, SC

  • Centralized powered IMC-318I chassis
  • Supports Link Fault Pass Through functionality (LFPT)
  • IEEE802.3af compliant (IMC-350I series as PoE-PD)
  • Industrial grade design that supports an extended operating temperature(IMC-350I series)
  • Metal enclosure with compact size
Buy Now Datasheet
Media Converters - 2084-IMC-350I-SSR-B-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
2084-IMC-350I-SSR-B-ND
Media Converters 2084-IMC-350I-SSR-B-ND
MMC SGL 1550T/1310R 20KM SC CONN

MMC SGL 1550T/1310R 20KM SC CONN

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number IMC-350I-SSR-B 2084-IMC-350I-SSR-B-ND
Product Name Mini Hardened Media Converter, 100Mbps, Single-Strand 1550xmt, LFPT, 20km, SC Media Converters
Operating Temperature -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened SFP+ER/10G-ED, Bi-Directional 1330T/1270R, 10km - SFP-XSS-10KRX-LC - Advantech
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Connector Simplex LC
View Details
Media Converters - IMC-390-SE-US-ND - DigiKey
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Network Gigabit (Singlemode)
Connector SC
View Details
Mini Media Converter,1000Mbps, Multimode 850nm, 550m, SC, AC adapter (also known as IE-MiniMc 855-10730) - IMC-371-MM-PS - Advantech
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
Network Multimode Fiber
Connector SC Type
View Details
2 suppliers
Media Converters - IMC-750-SSR-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
View Details