Advantech Hardened Media Converter, 100Mbps, Multimode 1310nm, 2km, SC EKI-2541MI-BE

Description
Hardened Media Converter, 100Mbps, Multimode 1310nm, 2km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps multi-mode SC type fiber port Provides internal jumper for Link Fault Pass-through (LFP) setting Supports full/half duplex flow control Supports store and forward transmission Supports auto-negotiation Supports MDI/MDI-X auto crossover Supports redundant 12-48 VDC power input Provides flexible mounting: DIN-rail and Panel mount Supports wide operating temperatures from -40 to 75°C
Request a Quote Datasheet
Description
Hardened Media Converter, 100Mbps, Multimode 1310nm, 2km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps multi-mode SC type fiber port Provides internal jumper for Link Fault Pass-through (LFP) setting Supports full/half duplex flow control Supports store and forward transmission Supports auto-negotiation Supports MDI/MDI-X auto crossover Supports redundant 12-48 VDC power input Provides flexible mounting: DIN-rail and Panel mount Supports wide operating temperatures from -40 to 75°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardened Media Converter, 100Mbps, Multimode 1310nm, 2km, SC - EKI-2541MI-BE - Advantech
Cincinnati, OH, United States
Hardened Media Converter, 100Mbps, Multimode 1310nm, 2km, SC
EKI-2541MI-BE
Hardened Media Converter, 100Mbps, Multimode 1310nm, 2km, SC EKI-2541MI-BE
Hardened Media Converter, 100Mbps, Multimode 1310nm, 2km, SC Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector Provides 1 x 100 Mbps multi-mode SC type fiber port Provides internal jumper for Link Fault Pass-through (LFP) setting Supports full/half duplex flow control Supports store and forward transmission Supports auto-negotiation Supports MDI/MDI-X auto crossover Supports redundant 12-48 VDC power input Provides flexible mounting: DIN-rail and Panel mount Supports wide operating temperatures from -40 to 75°C

Hardened Media Converter, 100Mbps, Multimode 1310nm, 2km, SC

  • Provides 1 x 10/100 Mbps Ethernet port with RJ45 connector
  • Provides 1 x 100 Mbps multi-mode SC type fiber port
  • Provides internal jumper for Link Fault Pass-through (LFP) setting
  • Supports full/half duplex flow control
  • Supports store and forward transmission
  • Supports auto-negotiation
  • Supports MDI/MDI-X auto crossover
  • Supports redundant 12-48 VDC power input
  • Provides flexible mounting: DIN-rail and Panel mount
  • Supports wide operating temperatures from -40 to 75°C
Buy Now Datasheet
Media Converters - 2084-EKI-2541MI-BE-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
2084-EKI-2541MI-BE-ND
Media Converters 2084-EKI-2541MI-BE-ND
MEDIA CONV 10/100T/X-FIBER OPTIC

MEDIA CONV 10/100T/X-FIBER OPTIC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number EKI-2541MI-BE 2084-EKI-2541MI-BE-ND
Product Name Hardened Media Converter, 100Mbps, Multimode 1310nm, 2km, SC Media Converters
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-782-SFP-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network SFP
View Details
Media Converters - 2084-IMC-370-MM-B-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 10/100/1000
Connector SC
View Details
Media Converters - 2084-IMC-712-AC-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Media Converters - 2084-BB-FOSTCDRI-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector ST
Cable Length 4000 m (4374 yd)
View Details