Dart Controls, Inc. Digital Tachometer and Process Meter DM8000

Description
An economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. An on-board microcomputer coupled with sophisticated internal software, quartz crystal controlled reference frequency, and display up dating on every pulse or every .5 seconds (whichever is longer), permits accuracy of ±0.04%, even if the shaft is uneven. The DM8000 is field programmable through the easy-to-use front panel interface and can be configured to display any desired unit of measure. Large 1/2 inch 4-digit LED display numbers allow viewing under the most adverse conditions. The isolated high and low alarm output (separately settable), and optional RS 232 output for display data, permit local or remote annunciation or process monitoring. Designed to use a variety of inputs, including the Dart patented Hall-Effect solid state PU-E pick-up, the system delivers trouble free operation at an economical cost. The DM8000 offers the same enhanced display options and capabilities featured in our other digital control products, as well as the Universal Power Supply and rugged screw type terminal strip.
Datasheet
Description
An economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. An on-board microcomputer coupled with sophisticated internal software, quartz crystal controlled reference frequency, and display up dating on every pulse or every .5 seconds (whichever is longer), permits accuracy of ±0.04%, even if the shaft is uneven. The DM8000 is field programmable through the easy-to-use front panel interface and can be configured to display any desired unit of measure. Large 1/2 inch 4-digit LED display numbers allow viewing under the most adverse conditions. The isolated high and low alarm output (separately settable), and optional RS 232 output for display data, permit local or remote annunciation or process monitoring. Designed to use a variety of inputs, including the Dart patented Hall-Effect solid state PU-E pick-up, the system delivers trouble free operation at an economical cost. The DM8000 offers the same enhanced display options and capabilities featured in our other digital control products, as well as the Universal Power Supply and rugged screw type terminal strip.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Tachometer and Process Meter - DM8000 - Dart Controls, Inc.
Zionsville, IN, USA
Digital Tachometer and Process Meter
DM8000
Digital Tachometer and Process Meter DM8000
An economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. An on-board microcomputer coupled with sophisticated internal software, quartz crystal controlled reference frequency, and display up dating on every pulse or every .5 seconds (whichever is longer), permits accuracy of ±0.04%, even if the shaft is uneven. The DM8000 is field programmable through the easy-to-use front panel interface and can be configured to display any desired unit of measure. Large 1/2 inch 4-digit LED display numbers allow viewing under the most adverse conditions. The isolated high and low alarm output (separately settable), and optional RS 232 output for display data, permit local or remote annunciation or process monitoring. Designed to use a variety of inputs, including the Dart patented Hall-Effect solid state PU-E pick-up, the system delivers trouble free operation at an economical cost. The DM8000 offers the same enhanced display options and capabilities featured in our other digital control products, as well as the Universal Power Supply and rugged screw type terminal strip.

An economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. An on-board microcomputer coupled with sophisticated internal software, quartz crystal controlled reference frequency, and display up dating on every pulse or every .5 seconds (whichever is longer), permits accuracy of ±0.04%, even if the shaft is uneven. The DM8000 is field programmable through the easy-to-use front panel interface and can be configured to display any desired unit of measure. Large 1/2 inch 4-digit LED display numbers allow viewing under the most adverse conditions. The isolated high and low alarm output (separately settable), and optional RS 232 output for display data, permit local or remote annunciation or process monitoring. Designed to use a variety of inputs, including the Dart patented Hall-Effect solid state PU-E pick-up, the system delivers trouble free operation at an economical cost. The DM8000 offers the same enhanced display options and capabilities featured in our other digital control products, as well as the Universal Power Supply and rugged screw type terminal strip.

Supplier's Site Datasheet

Technical Specifications

  Dart Controls, Inc.
Product Category Tachometers
Product Number DM8000
Product Name Digital Tachometer and Process Meter
Tachometer Type Indicator Only
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared) (optional feature), Magnetic)
Form Factor Panel
Outputs Analog Current; Analog Voltage; Switched; Serial/Digital
Features Audible / Visual Alarm; Linear Speed / Length Measurement; Timer
Unlock Full Specs
to access all available technical data

Similar Products

Combination Contact/Non-Contact Pocket Tachometer - MT-200 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
Tachometers - 4195859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Optical)
Features Battery Powered
Operating Speed 5 to 99999 rpm
View Details
Tachometer - PCE-T 238 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details