Dantona Industries, Inc. Nickel Cadmium-Nicad Battery, 3.6V, 1.5Ah; Battery Voltage Dantona Industries EY9025B

Description
NICKEL CADMIUM-NICAD BATTERY, 3.6V, 1.5AH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY, 3.6V, 1.5AH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery, 3.6V, 1.5Ah; Battery Voltage Dantona Industries - 13N3807 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery, 3.6V, 1.5Ah; Battery Voltage Dantona Industries
13N3807
Nickel Cadmium-Nicad Battery, 3.6V, 1.5Ah; Battery Voltage Dantona Industries 13N3807
NICKEL CADMIUM-NICAD BATTERY, 3.6V, 1.5AH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY, 3.6V, 1.5AH; Battery Voltage:3.6V; Battery Technology:Nickel Cadmium; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 13N3807
Product Name Nickel Cadmium-Nicad Battery, 3.6V, 1.5Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1524 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 25 inch (635 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10314 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details