Dantona Industries, Inc. Nickel Metal Hydride-Nimh Battery, 7.2V, 1.8Ah; Battery Voltage Dantona Industries DR17AA

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 7.2V, 1.8AH; Battery Voltage:7.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 7.2V, 1.8AH; Battery Voltage:7.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 7.2V, 1.8Ah; Battery Voltage Dantona Industries - 14N3392 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 7.2V, 1.8Ah; Battery Voltage Dantona Industries
14N3392
Nickel Metal Hydride-Nimh Battery, 7.2V, 1.8Ah; Battery Voltage Dantona Industries 14N3392
NICKEL METAL HYDRIDE-NIMH BATTERY, 7.2V, 1.8AH; Battery Voltage:7.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; Pack Quantity:1 RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 7.2V, 1.8AH; Battery Voltage:7.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.8Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 14N3392
Product Name Nickel Metal Hydride-Nimh Battery, 7.2V, 1.8Ah; Battery Voltage Dantona Industries
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Rechargeable Battery Packs - 2602990 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 14.4 volts
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details