Dantona Industries, Inc. Rechargeable Batt, 1.98Ah, 3.82V; Battery Voltage Dantona Industries CEL-IP8-HC

Description
RECHARGEABLE BATT, 1.98AH, 3.82V; Battery Voltage:3.82V; Battery Technology:Lithium Ion; Battery Capacity:1.98Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:5.08mm; External Width:38.1mm RoHS Compliant: NA
Description
RECHARGEABLE BATT, 1.98AH, 3.82V; Battery Voltage:3.82V; Battery Technology:Lithium Ion; Battery Capacity:1.98Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:5.08mm; External Width:38.1mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Batt, 1.98Ah, 3.82V; Battery Voltage Dantona Industries - 48AK3878 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Batt, 1.98Ah, 3.82V; Battery Voltage Dantona Industries
48AK3878
Rechargeable Batt, 1.98Ah, 3.82V; Battery Voltage Dantona Industries 48AK3878
RECHARGEABLE BATT, 1.98AH, 3.82V; Battery Voltage:3.82V; Battery Technology:Lithium Ion; Battery Capacity:1.98Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:5.08mm; External Width:38.1mm RoHS Compliant: NA

RECHARGEABLE BATT, 1.98AH, 3.82V; Battery Voltage:3.82V; Battery Technology:Lithium Ion; Battery Capacity:1.98Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:5.08mm; External Width:38.1mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 48AK3878
Product Name Rechargeable Batt, 1.98Ah, 3.82V; Battery Voltage Dantona Industries
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1441 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details
Button Batteries - 2841830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell
View Details
EXTERNAL BATTERY MODULES - EBM FA10149 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details