Dantona Industries, Inc. Rechargeable Battery, 2.4V, 800Mah; Battery Voltage Dantona Industries 2KR600AA44P

Description
RECHARGEABLE BATTERY, 2.4V, 800MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 2.4V, 800MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 2.4V, 800Mah; Battery Voltage Dantona Industries - 55AC8233 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 2.4V, 800Mah; Battery Voltage Dantona Industries
55AC8233
Rechargeable Battery, 2.4V, 800Mah; Battery Voltage Dantona Industries 55AC8233
RECHARGEABLE BATTERY, 2.4V, 800MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATTERY, 2.4V, 800MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8233
Product Name Rechargeable Battery, 2.4V, 800Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1223-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 41 inch (1041 mm)
View Details
Speciality Size Batteries - 1923536 - RS Components, Ltd.
Specs
Capacity 16 ampere-hr
View Details