Dantona Industries, Inc. Rechargeable Battery, 2.4V, 800Mah; Battery Voltage Dantona Industries 1000030086

Description
RECHARGEABLE BATTERY, 2.4V, 800MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 2.4V, 800MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 2.4V, 800Mah; Battery Voltage Dantona Industries - 55AC8230 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 2.4V, 800Mah; Battery Voltage Dantona Industries
55AC8230
Rechargeable Battery, 2.4V, 800Mah; Battery Voltage Dantona Industries 55AC8230
RECHARGEABLE BATTERY, 2.4V, 800MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATTERY, 2.4V, 800MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:800mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55AC8230
Product Name Rechargeable Battery, 2.4V, 800Mah; Battery Voltage Dantona Industries
Primary Batteries Nickel Cadmium
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

24V Lithium SAFEFlex Material Handling Batteries - FBP-1403 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details