Danisense A/S Current Sensors DS300ID

Description
Current Sensor 300A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 300A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 2186-DS300ID-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
2186-DS300ID-ND
Current Sensors 2186-DS300ID-ND
Current Sensor 300A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 300A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Transducer, 300A, Current O/p; Sensor Output Danisense - 24AK6670 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 300A, Current O/p; Sensor Output Danisense
24AK6670
Current Transducer, 300A, Current O/p; Sensor Output Danisense 24AK6670
CURRENT TRANSDUCER, 300A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-450A to 450A; Current Measuring Range AC:300A; Response Time:1µs; Accuracy %:

CURRENT TRANSDUCER, 300A, CURRENT O/P; Sensor Output:Current; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-450A to 450A; Current Measuring Range AC:300A; Response Time:1µs; Accuracy %:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 2186-DS300ID-ND 24AK6670
Product Name Current Sensors Current Transducer, 300A, Current O/p; Sensor Output Danisense
Loop Type Closed Loop
Mounting / Configuration Module, Single Pass Through
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 300 amps 300 amps
Voltage 14.25 to 15.75 volts 14.25 to 15.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS732KLATR-65AU-TTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
Electrical Output Voltage
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details