Danfoss A/S Pressure switches for air and water Type CS

Description
CS pressure switches have a three-pole switch and adjustable differential. The pressure switches are fitted with a manual switch that will lock the contact system in the open position independently of the pressure in the system. For automatic start and stop of air compressors and water boosters Pressure ranges: 2 to 20 bar Contact system: 3-pole (standard) and 1-pole (accessory) Adjustable differential Manual switch to lock the contact system Relief valve (accessory) Enclosure IP43 or IP55 Special versions with pressure connection made of polyacetal suitable in drinking water applications
Description
CS pressure switches have a three-pole switch and adjustable differential. The pressure switches are fitted with a manual switch that will lock the contact system in the open position independently of the pressure in the system. For automatic start and stop of air compressors and water boosters Pressure ranges: 2 to 20 bar Contact system: 3-pole (standard) and 1-pole (accessory) Adjustable differential Manual switch to lock the contact system Relief valve (accessory) Enclosure IP43 or IP55 Special versions with pressure connection made of polyacetal suitable in drinking water applications

Suppliers

Company
Product
Description
Supplier Links
Pressure switches for air and water - Type CS - Danfoss A/S
Nordborg, Denmark
Pressure switches for air and water
Type CS
Pressure switches for air and water Type CS
CS pressure switches have a three-pole switch and adjustable differential. The pressure switches are fitted with a manual switch that will lock the contact system in the open position independently of the pressure in the system. For automatic start and stop of air compressors and water boosters Pressure ranges: 2 to 20 bar Contact system: 3-pole (standard) and 1-pole (accessory) Adjustable differential Manual switch to lock the contact system Relief valve (accessory) Enclosure IP43 or IP55 Special versions with pressure connection made of polyacetal suitable in drinking water applications

CS pressure switches have a three-pole switch and adjustable differential.
The pressure switches are fitted with a manual switch that will lock the contact system in the open position independently of the pressure in the system.

  • For automatic start and stop of air compressors and water boosters
  • Pressure ranges: 2 to 20 bar
  • Contact system: 3-pole (standard) and 1-pole (accessory)
  • Adjustable differential
  • Manual switch to lock the contact system
  • Relief valve (accessory)
  • Enclosure IP43 or IP55
  • Special versions with pressure connection made of polyacetal suitable in drinking water applications
Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Pressure Switches
Product Number Type CS
Product Name Pressure switches for air and water
Pressure Measurement Differential; Gauge
Material Liquid; Gas
Switch Point Range 29.01 to 290 psi (20.41 to 204 m H2O)
Operating Temperature 32 to 104 F (0 to 40 C)
Scale Units bar
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
PS80 250psi Pressure Switch, NC, 18" PS80-K1-0336 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Thermoplastic Pressure Switch - SWT050T-16A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Vacuum Switches - 2969995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Liquid; Oil
Working Pressure Range 72.52 to 1450 psi (51.04 to 1021 m H2O)
View Details