Flomatic Valves Flow Regulators FLO-TROL ® 2" CDF

Description
FLO-TROL® - CDF 2" - All stainless steel construction. 2" M X 2" M configuration. Buna-N orifice. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
FLO-TROL® - CDF 2" - All stainless steel construction. 2" M X 2" M configuration. Buna-N orifice. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Regulators - FLO-TROL ® 2
Glens Falls, NY, United States
Flow Regulators
FLO-TROL ® 2" CDF
Flow Regulators FLO-TROL ® 2" CDF
FLO-TROL® - CDF 2" - All stainless steel construction. 2" M X 2" M configuration. Buna-N orifice. For reference use only. Please check Flomatic's website for the latest valve product specifications.

FLO-TROL® - CDF 2" - All stainless steel construction. 2" M X 2" M configuration. Buna-N orifice.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number FLO-TROL ® 2" CDF
Product Name Flow Regulators
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Balancing Valve Assembly - CircuitSolver® CSUA - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details
Electrically Actuated Carbon Steel Ball Valve - E5C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petroleum; Air; Compressed Air; Chemical
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Filter regulator - LFR-1/2-D-O-MIDI-T18-EX4 - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 290.08 psi (10.21 to 204 m H2O)
View Details