Danfoss Inc. Thermostat 060-5245

Description
PRESSURE SWITCH, KPU SERIES, 240 VAC, 24/144 AMP, 36 INCH CAP TUBE LENGTH, INCH PRESSURE CONNECTION SIZE, 100-600 PSIG REGULATION RANGE, 58-145 PSI PRESSURE DIFF RANGE, 7/8 INCH ELECTRICAL CONNECTION HOLE SIZE, AUTO RESET, SPDT CONTACT FUNCTION. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE SWITCH, KPU SERIES, 240 VAC, 24/144 AMP, 36 INCH CAP TUBE LENGTH, INCH PRESSURE CONNECTION SIZE, 100-600 PSIG REGULATION RANGE, 58-145 PSI PRESSURE DIFF RANGE, 7/8 INCH ELECTRICAL CONNECTION HOLE SIZE, AUTO RESET, SPDT CONTACT FUNCTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermostat - 24957681 - Radwell International
Willingboro, NJ, United States
Thermostat
24957681
Thermostat 24957681
PRESSURE SWITCH, KPU SERIES, 240 VAC, 24/144 AMP, 36 INCH CAP TUBE LENGTH, INCH PRESSURE CONNECTION SIZE, 100-600 PSIG REGULATION RANGE, 58-145 PSI PRESSURE DIFF RANGE, 7/8 INCH ELECTRICAL CONNECTION HOLE SIZE, AUTO RESET, SPDT CONTACT FUNCTION. FREE 2 YEAR RADWELL WARRANTY

PRESSURE SWITCH, KPU SERIES, 240 VAC, 24/144 AMP, 36 INCH CAP TUBE LENGTH, INCH PRESSURE CONNECTION SIZE, 100-600 PSIG REGULATION RANGE, 58-145 PSI PRESSURE DIFF RANGE, 7/8 INCH ELECTRICAL CONNECTION HOLE SIZE, AUTO RESET, SPDT CONTACT FUNCTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermostats
Product Number 24957681
Product Name Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Dual Adjustable Thermostat ZR 011 - 01176.0-00 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 140 F (0.0 to 60 C)
View Details
Single-phase safety temperature limiter - Typ 89.00 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 250 volts
View Details