Danfoss Inc. Starter 047B3029

Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 6.3-10 AMP, 3 P, CTI 25 SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 6.3-10 AMP, 3 P, CTI 25 SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 25263922 - Radwell International
Willingboro, NJ, United States
Starter
25263922
Starter 25263922
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 6.3-10 AMP, 3 P, CTI 25 SERIES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 6.3-10 AMP, 3 P, CTI 25 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 25263922
Product Name Starter
Continuous Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09UEJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC/DC Contactors - MC-800A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details