Allen-Bradley / Rockwell Automation IEC 9 A Contactor 100-C09K01

Description
100-C IEC Contactor, 24V 50Hz, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote
Description
100-C IEC Contactor, 24V 50Hz, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC 9 A Contactor - 100-C09K01 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 9 A Contactor
100-C09K01
IEC 9 A Contactor 100-C09K01
100-C IEC Contactor, 24V 50Hz, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 24V 50Hz, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 100-C09K01
Product Name IEC 9 A Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KY400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
Contactor - 89579903 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Motor Phase Three
Continuous Current 75 amps
Motor Voltage 120 volts
View Details
IEC 9 A Contactor - 100-C09EQ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
IEC 9 A Contactor - 100-C09A400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details