LufftUSA Hand-held Measuring Device XP101

Description
Description: High-precision reference measurement standard for industrial temperature calibrations. Suitable as temperature reference in block calibrators, climate chambers or liquid baths. Mini USB interface with software, online data collection. Supplementary description: The most accurate handheld device (0.005°C) for temperature. Ideal as reference standard. Excellent stability through multiple annealing cycles. Sensor characteristic curve is determined individually and is saved in the device. Integrated root 2 function for determination of the sensor self-heating, plus automatic elimination of parasitic thermovoltage. For traceability to national standards a DAkkS calibration certificate is attached. Special features: 0.005°C accuracy High quality wooden case, PT100 ceramic sensor, 2m cable, batteries and DAkks calibration certificate are included in delivery
Description
Description: High-precision reference measurement standard for industrial temperature calibrations. Suitable as temperature reference in block calibrators, climate chambers or liquid baths. Mini USB interface with software, online data collection. Supplementary description: The most accurate handheld device (0.005°C) for temperature. Ideal as reference standard. Excellent stability through multiple annealing cycles. Sensor characteristic curve is determined individually and is saved in the device. Integrated root 2 function for determination of the sensor self-heating, plus automatic elimination of parasitic thermovoltage. For traceability to national standards a DAkkS calibration certificate is attached. Special features: 0.005°C accuracy High quality wooden case, PT100 ceramic sensor, 2m cable, batteries and DAkks calibration certificate are included in delivery

Suppliers

Company
Product
Description
Supplier Links
Hand-held Measuring Device - XP101 - LufftUSA
Carpinteria, CA, USA
Hand-held Measuring Device
XP101
Hand-held Measuring Device XP101
Description: High-precision reference measurement standard for industrial temperature calibrations. Suitable as temperature reference in block calibrators, climate chambers or liquid baths. Mini USB interface with software, online data collection. Supplementary description: The most accurate handheld device (0.005°C) for temperature. Ideal as reference standard. Excellent stability through multiple annealing cycles. Sensor characteristic curve is determined individually and is saved in the device. Integrated root 2 function for determination of the sensor self-heating, plus automatic elimination of parasitic thermovoltage. For traceability to national standards a DAkkS calibration certificate is attached. Special features: 0.005°C accuracy High quality wooden case, PT100 ceramic sensor, 2m cable, batteries and DAkks calibration certificate are included in delivery

Description:

High-precision reference measurement standard for industrial temperature calibrations. Suitable as temperature reference in block calibrators, climate chambers or liquid baths. Mini USB interface with software, online data collection.

Supplementary description:

The most accurate handheld device (0.005°C) for temperature. Ideal as reference standard. Excellent stability through multiple annealing cycles. Sensor characteristic curve is determined individually and is saved in the device. Integrated root 2 function for determination of the sensor self-heating, plus automatic elimination of parasitic thermovoltage. For traceability to national standards a DAkkS calibration certificate is attached.

Special features:

  • 0.005°C accuracy
  • High quality wooden case, PT100 ceramic sensor, 2m cable, batteries and DAkks calibration certificate are included in delivery
Supplier's Site

Technical Specifications

  LufftUSA
Product Category Digital Thermometers
Product Number XP101
Product Name Hand-held Measuring Device
Display / Scale Characteristics Celsius/Centigrade
Range -150 to 450 C (-238 to 842 F)
Application Type Weather/Meteorological
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
Application Type HVAC; Industrial
View Details
Digital Thermometers - 2307568 - RS Components, Ltd.
Specs
Range 1372 C (2502 F)
View Details