LufftUSA Smart Weather All-in-one Sensor WS501-UMB

Description
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS501-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure, wind direction and wind speed. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. The world renowned technology of Kipp+Zonen CMP3 is integrated. Ultrasonic sensor technology is used to take wind measurements. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature or rain sensor is connectable. Special features: All in One Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC Third-Party-Rain gauge sensors are compatible: 0.1mm, 0.2mm, 0.5mm, 1mm heated and unheated.
Description
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS501-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure, wind direction and wind speed. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. The world renowned technology of Kipp+Zonen CMP3 is integrated. Ultrasonic sensor technology is used to take wind measurements. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature or rain sensor is connectable. Special features: All in One Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC Third-Party-Rain gauge sensors are compatible: 0.1mm, 0.2mm, 0.5mm, 1mm heated and unheated.

Suppliers

Company
Product
Description
Supplier Links
Smart Weather All-in-one Sensor - WS501-UMB - LufftUSA
Carpinteria, CA, USA
Smart Weather All-in-one Sensor
WS501-UMB
Smart Weather All-in-one Sensor WS501-UMB
Description: From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications. Supplementary description: WS501-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure, wind direction and wind speed. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. The world renowned technology of Kipp+Zonen CMP3 is integrated. Ultrasonic sensor technology is used to take wind measurements. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature or rain sensor is connectable. Special features: All in One Aspirated temperature/humidity measurement Open communication protocol: UMB-ASCII UMB-Binary SDI-12 MODBUS Analoge outputs in combination with 8160.UDAC Third-Party-Rain gauge sensors are compatible: 0.1mm, 0.2mm, 0.5mm, 1mm heated and unheated.

Description:

From the WS product family of professional intelligent measurement transducers with digital interface for environmental applications.

Supplementary description:

WS501-UMB Smart Weather Sensor for measuring of air temperature, relative humidity, solar radiation, air pressure, wind direction and wind speed. Relative humidity is measured by means of a capacitive sensor element; a precision NTC measuring element is used to measure air temperature. The world renowned technology of Kipp+Zonen CMP3 is integrated. Ultrasonic sensor technology is used to take wind measurements. Measurement output can be accessed by the following protocolls: UMB-Binary, UMB-ASCII, SDI-12, MODBUS. One external temperature or rain sensor is connectable.

Special features:

  • All in One
  • Aspirated temperature/humidity measurement
  • Open communication protocol:
  • UMB-ASCII
  • UMB-Binary
  • SDI-12
  • MODBUS
  • Analoge outputs in combination with 8160.UDAC
  • Third-Party-Rain gauge sensors are compatible: 0.1mm, 0.2mm, 0.5mm, 1mm heated and unheated.
Supplier's Site

Technical Specifications

  LufftUSA
Product Category Weather Instruments
Product Number WS501-UMB
Product Name Smart Weather All-in-one Sensor
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Interface Options Digital Serial
Velocity Range Measured 0.0 to 168 mile/hr (0.0 to 270 km/hr)
Accuracy of Velocity 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Environmental Tester - PCE-EM 888 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures solar Radiation; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
Vector a100 Anemometer -  - Kintech Engineering
Kintech Engineering
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Velocity Range Measured 168 mile/hr (270 km/hr)
View Details