X-Rite Photoelectric VC50

Description
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, VERICOLOR, RS232 CONNECTOR, PLC CONNECTOR, STATUS LED INDICATION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, VERICOLOR, RS232 CONNECTOR, PLC CONNECTOR, STATUS LED INDICATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 96487828 - Radwell International
Willingboro, NJ, United States
Photoelectric
96487828
Photoelectric 96487828
DISCONTINUED BY MANUFACTURER, SENSOR HEAD, VERICOLOR, RS232 CONNECTOR, PLC CONNECTOR, STATUS LED INDICATION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SENSOR HEAD, VERICOLOR, RS232 CONNECTOR, PLC CONNECTOR, STATUS LED INDICATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 96487828
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic AC Photoelectric Sensor - S4260 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details