Tektronix, Inc. Digital Oscilloscope THS3014-TK

Description
The THS3014-TK is a 100 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Sample Rate: 2.5 GS/s Record Length: 10kpts 4 Fully Isolated and Floating Channels 600 VRMS CAT III, 1000 VRMS CAT II Rated Inputs (BNC to Earth Ground) 21 Automatic Measurements Waveform Math and FFT Spectral Analysis Volts, Time, Frequency, Watts Cursor Measurements 6 in. (153 mm) Bright Color Display USB Device and Host Support 7 Hours of Continious Battery Operation Application Functions: Measurement Data Logging with TrendPlot Wavefor Pass/Fail Limit Testing Automatic 100 Display Screens Recorder Applications: Embedded Analog and Digital Design Power Devices, Power Electronics and Power Supply Design Automotive and Avionics Design Maintence Industrial Equipment Design and Intstallation Field Test Service Included: Hard-sided travel case, soft-sided probe case, 2 probe replacement accessory kits THP0301-Y/B/M/G 300 MHz 10X Passive Probes Lithium-ion Battery with 7-hour battery life Carrying Handle and Hanging Strap USB-A to Mini USB-B Cable for PC communication Installation/Safety Manual, Documentation CD (available in English, French, German, Spanish, Italian, Portuguese, Korean, Japanese, Simplified Chinese, Traditional Chinese, and Russian) (063-4379-xx) AC Power Adapter with Power Cord ACHHS Soft-sided Carry Case (standard with base model) OpenChoice® Desktop PC Communication Software Calibration Certificate Documenting Traceability to National Metrology Institute(s) and ISO9001 Quality System Registration Three-year warranty covering all parts and labor, excluding probes The lightweight Tektronix THS3014-TK has 4 isolated channels and up to 7 hours of battery life and enables you to safely make floating or differential measurements on your bench or in the field. Now you can tackle tough environments with the performance you expect from Tektronix – safely and affordably. With up to 100 MHz bandwidth, 4 channels, and 2.5 GS/s maximum sample rate, no other oscilloscope offers as much bandwidth and sample rate in a portable handheld form factor. The THS3000 Handheld Oscilloscope Series has 10,000 points record length per channel, enabling you to capture more signal information at higher sample rates to clearly see signal details. For applications where it is important to measure slow-changing signals over long time periods, the THS3000 Series offers Roll mode that extends the record length to 30,000 points of signal information.
Datasheet
Description
The THS3014-TK is a 100 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Sample Rate: 2.5 GS/s Record Length: 10kpts 4 Fully Isolated and Floating Channels 600 VRMS CAT III, 1000 VRMS CAT II Rated Inputs (BNC to Earth Ground) 21 Automatic Measurements Waveform Math and FFT Spectral Analysis Volts, Time, Frequency, Watts Cursor Measurements 6 in. (153 mm) Bright Color Display USB Device and Host Support 7 Hours of Continious Battery Operation Application Functions: Measurement Data Logging with TrendPlot Wavefor Pass/Fail Limit Testing Automatic 100 Display Screens Recorder Applications: Embedded Analog and Digital Design Power Devices, Power Electronics and Power Supply Design Automotive and Avionics Design Maintence Industrial Equipment Design and Intstallation Field Test Service Included: Hard-sided travel case, soft-sided probe case, 2 probe replacement accessory kits THP0301-Y/B/M/G 300 MHz 10X Passive Probes Lithium-ion Battery with 7-hour battery life Carrying Handle and Hanging Strap USB-A to Mini USB-B Cable for PC communication Installation/Safety Manual, Documentation CD (available in English, French, German, Spanish, Italian, Portuguese, Korean, Japanese, Simplified Chinese, Traditional Chinese, and Russian) (063-4379-xx) AC Power Adapter with Power Cord ACHHS Soft-sided Carry Case (standard with base model) OpenChoice® Desktop PC Communication Software Calibration Certificate Documenting Traceability to National Metrology Institute(s) and ISO9001 Quality System Registration Three-year warranty covering all parts and labor, excluding probes The lightweight Tektronix THS3014-TK has 4 isolated channels and up to 7 hours of battery life and enables you to safely make floating or differential measurements on your bench or in the field. Now you can tackle tough environments with the performance you expect from Tektronix – safely and affordably. With up to 100 MHz bandwidth, 4 channels, and 2.5 GS/s maximum sample rate, no other oscilloscope offers as much bandwidth and sample rate in a portable handheld form factor. The THS3000 Handheld Oscilloscope Series has 10,000 points record length per channel, enabling you to capture more signal information at higher sample rates to clearly see signal details. For applications where it is important to measure slow-changing signals over long time periods, the THS3000 Series offers Roll mode that extends the record length to 30,000 points of signal information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - THS3014-TK - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
THS3014-TK
Digital Oscilloscope THS3014-TK
The THS3014-TK is a 100 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Sample Rate: 2.5 GS/s Record Length: 10kpts 4 Fully Isolated and Floating Channels 600 VRMS CAT III, 1000 VRMS CAT II Rated Inputs (BNC to Earth Ground) 21 Automatic Measurements Waveform Math and FFT Spectral Analysis Volts, Time, Frequency, Watts Cursor Measurements 6 in. (153 mm) Bright Color Display USB Device and Host Support 7 Hours of Continious Battery Operation Application Functions: Measurement Data Logging with TrendPlot Wavefor Pass/Fail Limit Testing Automatic 100 Display Screens Recorder Applications: Embedded Analog and Digital Design Power Devices, Power Electronics and Power Supply Design Automotive and Avionics Design Maintence Industrial Equipment Design and Intstallation Field Test Service Included: Hard-sided travel case, soft-sided probe case, 2 probe replacement accessory kits THP0301-Y/B/M/G 300 MHz 10X Passive Probes Lithium-ion Battery with 7-hour battery life Carrying Handle and Hanging Strap USB-A to Mini USB-B Cable for PC communication Installation/Safety Manual, Documentation CD (available in English, French, German, Spanish, Italian, Portuguese, Korean, Japanese, Simplified Chinese, Traditional Chinese, and Russian) (063-4379-xx) AC Power Adapter with Power Cord ACHHS Soft-sided Carry Case (standard with base model) OpenChoice® Desktop PC Communication Software Calibration Certificate Documenting Traceability to National Metrology Institute(s) and ISO9001 Quality System Registration Three-year warranty covering all parts and labor, excluding probes The lightweight Tektronix THS3014-TK has 4 isolated channels and up to 7 hours of battery life and enables you to safely make floating or differential measurements on your bench or in the field. Now you can tackle tough environments with the performance you expect from Tektronix – safely and affordably. With up to 100 MHz bandwidth, 4 channels, and 2.5 GS/s maximum sample rate, no other oscilloscope offers as much bandwidth and sample rate in a portable handheld form factor. The THS3000 Handheld Oscilloscope Series has 10,000 points record length per channel, enabling you to capture more signal information at higher sample rates to clearly see signal details. For applications where it is important to measure slow-changing signals over long time periods, the THS3000 Series offers Roll mode that extends the record length to 30,000 points of signal information.

The THS3014-TK is a 100 MHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Sample Rate: 2.5 GS/s
  • Record Length: 10kpts
  • 4 Fully Isolated and Floating Channels
  • 600 VRMS CAT III, 1000 VRMS CAT II Rated Inputs (BNC to Earth Ground)
  • 21 Automatic Measurements
  • Waveform Math and FFT Spectral Analysis
  • Volts, Time, Frequency, Watts Cursor Measurements
  • 6 in. (153 mm) Bright Color Display
  • USB Device and Host Support
  • 7 Hours of Continious Battery Operation

Application Functions:

  • Measurement Data Logging with TrendPlot
  • Wavefor Pass/Fail Limit Testing
  • Automatic 100 Display Screens Recorder

Applications:

  • Embedded Analog and Digital Design
  • Power Devices, Power Electronics and Power Supply Design
  • Automotive and Avionics Design Maintence
  • Industrial Equipment Design and Intstallation
  • Field Test Service

Included:

  • Hard-sided travel case, soft-sided probe case, 2 probe replacement accessory kits
  • THP0301-Y/B/M/G 300 MHz 10X Passive Probes
  • Lithium-ion Battery with 7-hour battery life
  • Carrying Handle and Hanging Strap
  • USB-A to Mini USB-B Cable for PC communication
  • Installation/Safety Manual, Documentation CD (available in English, French, German, Spanish, Italian, Portuguese, Korean, Japanese, Simplified Chinese, Traditional Chinese, and Russian) (063-4379-xx)
  • AC Power Adapter with Power Cord
  • ACHHS Soft-sided Carry Case (standard with base model)
  • OpenChoice® Desktop PC Communication Software
  • Calibration Certificate Documenting Traceability to National Metrology Institute(s) and ISO9001 Quality System Registration
  • Three-year warranty covering all parts and labor, excluding probes

The lightweight Tektronix THS3014-TK has 4 isolated channels and up to 7 hours of battery life and enables you to safely make floating or differential measurements on your bench or in the field. Now you can tackle tough environments with the performance you expect from Tektronix – safely and affordably.

With up to 100 MHz bandwidth, 4 channels, and 2.5 GS/s maximum sample rate, no other oscilloscope offers as much bandwidth and sample rate in a portable handheld form factor. The THS3000 Handheld Oscilloscope Series has 10,000 points record length per channel, enabling you to capture more signal information at higher sample rates to clearly see signal details.

For applications where it is important to measure slow-changing signals over long time periods, the THS3000 Series offers Roll mode that extends the record length to 30,000 points of signal information.

Supplier's Site Datasheet
Oscilloscope, Handheld, 100 MHz, 4-Channel, 6 Inch Color Display, TK Kit - 70137114 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope, Handheld, 100 MHz, 4-Channel, 6 Inch Color Display, TK Kit
70137114
Oscilloscope, Handheld, 100 MHz, 4-Channel, 6 Inch Color Display, TK Kit 70137114
Oscilloscope, Handheld, 100 MHz, 4-Channel, 6 Inch Color Display, TK Kit

Oscilloscope, Handheld, 100 MHz, 4-Channel, 6 Inch Color Display, TK Kit

Supplier's Site
Oscilloscope, 4-Iso, 100Mhz, 2.5 Gsps; Product Range Tektronix - 63T8002 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, 4-Iso, 100Mhz, 2.5 Gsps; Product Range Tektronix
63T8002
Oscilloscope, 4-Iso, 100Mhz, 2.5 Gsps; Product Range Tektronix 63T8002
OSCILLOSCOPE, 4-ISO, 100MHz, 2.5 GSPS; Product Range:THS3000 Series; Scope Channels:4 Channel, Isolated; Bandwidth:100MHz; Sampling Rate:2.5GSPS; Display Memory Depth:10 kpts; Calculated Rise Time:3.5ns; Scope Display Type:LCD Color RoHS Compliant: Yes

OSCILLOSCOPE, 4-ISO, 100MHz, 2.5 GSPS; Product Range:THS3000 Series; Scope Channels:4 Channel, Isolated; Bandwidth:100MHz; Sampling Rate:2.5GSPS; Display Memory Depth:10 kpts; Calculated Rise Time:3.5ns; Scope Display Type:LCD Color RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number THS3014-TK 70137114 63T8002
Product Name Digital Oscilloscope Oscilloscope, Handheld, 100 MHz, 4-Channel, 6 Inch Color Display, TK Kit Oscilloscope, 4-Iso, 100Mhz, 2.5 Gsps; Product Range Tektronix
Bandwidth 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B3-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 2372417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details