Tektronix, Inc. Nickel Cadmium-Nicad Battery; Battery Voltage Tektronix TDS3BAT

Description
NICKEL CADMIUM-NICAD BATTERY; Battery Voltage:-; Battery Technology:Nickel Cadmium; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:- RoHS Compliant: NA
Description
NICKEL CADMIUM-NICAD BATTERY; Battery Voltage:-; Battery Technology:Nickel Cadmium; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Cadmium-Nicad Battery; Battery Voltage Tektronix - 48F1569 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Cadmium-Nicad Battery; Battery Voltage Tektronix
48F1569
Nickel Cadmium-Nicad Battery; Battery Voltage Tektronix 48F1569
NICKEL CADMIUM-NICAD BATTERY; Battery Voltage:-; Battery Technology:Nickel Cadmium; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:- RoHS Compliant: NA

NICKEL CADMIUM-NICAD BATTERY; Battery Voltage:-; Battery Technology:Nickel Cadmium; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 48F1569
Product Name Nickel Cadmium-Nicad Battery; Battery Voltage Tektronix
Primary Batteries Nickel Cadmium
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1481-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details
Button Batteries - 325765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Capacity 0.3000 ampere-hr
View Details