Tektronix, Inc. Digital Oscilloscope TDS340

Description
The TDS340 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels 8 Bits Sampling Rate: 500MSa/s Record Length: 1 kpts Input Coupling: AC, AD, or GND Range Position: +-5 divisions Range Sensitivity: 2 mV/div to 10 V/div Rise Time: 3.5 ns Division Range: 5 ns/div to 5 s/div Time Base Delay Time Range: 16.5 ns to 50 seconds Record Length: 1,000 samples Applications: Service Education Design Manufacturing Test The TDS 300 Series redefines the low-cost digital oscilloscope. By sampling the signal at up to five times the analog bandwidth on both channels simultaneously, you can be assured of true acquisitions, minimizing aliasing or other digital sampling effects. Unlike other DSOs, the TDS 300 Series easily gathers enough samples to display waveforms accurately to their full bandwidth. They are the only scopes in their class that can reliably acquire high-speed transient or single-shot events to their fastest sweep speed. Many low-cost DSOs offer only dot displays, which can be hard to interpret by those used to analog scopes. The TDS 300 Series has Dot, Dot Accumulate, Vector, and Vector Accumulate display modes-another advantage over the competition. The Accumulate modes gather multiple waveforms for a user-defined time (500 ms to ∞), after which the screen is cleared. Vector Accumulate mode uses bright vectors to superimpose the current acquisition over the accumulated waveforms. Dot accumulate mode is recommended for viewing video and other complex waveforms. The display is erased at the time set or when the acquisition setting is changed. These modes are useful for doing worst-case analysis or signal monitoring. Long-term monitoring may be done easily by setting the erase time to infinity. Oversampling Minimizes Aliasing When aliasing occurs, the scope displays a waveform record with a lower frequency than the actual input signal. Aliasing occurs because the oscilloscope cannot acquire the signal fast enough to construct an accurate waveform record. To acquire a signal, it must be sampled at least twice as fast as the highest frequency component. For example, with a 500 MS/s sampling rate, the TDS 320 gathers two and a half times the number of samples needed to acquire a 100 MHz signal in real-time, assuring users of accuracy up to the fastest sweep speed. This degree of over sampling not only minimizes aliasing, it provides a higher resolution waveform. Acquisition Power With edge triggering and basic video triggering as standard features, the TDS 300 Series can capture the waveforms that designers and service technicians most need to see. In addition to 21 automatic waveform measurements, the TDS 300 Series offers four acquisition modes: Sample, Peak Detect, Envelope, and Average. Sample mode provides real-time sampling and has the highest throughput rate. Peak Detect locates glitches as small as 10 ns and reveals aliasing. Envelope mode, by including the highest and lowest points over many acquisitions, shows variations in the signal over time. Average mode uses several acquisitions to calculate an average value for each waveform point, reducing random noise in repetitive signals.
Description
The TDS340 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels 8 Bits Sampling Rate: 500MSa/s Record Length: 1 kpts Input Coupling: AC, AD, or GND Range Position: +-5 divisions Range Sensitivity: 2 mV/div to 10 V/div Rise Time: 3.5 ns Division Range: 5 ns/div to 5 s/div Time Base Delay Time Range: 16.5 ns to 50 seconds Record Length: 1,000 samples Applications: Service Education Design Manufacturing Test The TDS 300 Series redefines the low-cost digital oscilloscope. By sampling the signal at up to five times the analog bandwidth on both channels simultaneously, you can be assured of true acquisitions, minimizing aliasing or other digital sampling effects. Unlike other DSOs, the TDS 300 Series easily gathers enough samples to display waveforms accurately to their full bandwidth. They are the only scopes in their class that can reliably acquire high-speed transient or single-shot events to their fastest sweep speed. Many low-cost DSOs offer only dot displays, which can be hard to interpret by those used to analog scopes. The TDS 300 Series has Dot, Dot Accumulate, Vector, and Vector Accumulate display modes-another advantage over the competition. The Accumulate modes gather multiple waveforms for a user-defined time (500 ms to ∞), after which the screen is cleared. Vector Accumulate mode uses bright vectors to superimpose the current acquisition over the accumulated waveforms. Dot accumulate mode is recommended for viewing video and other complex waveforms. The display is erased at the time set or when the acquisition setting is changed. These modes are useful for doing worst-case analysis or signal monitoring. Long-term monitoring may be done easily by setting the erase time to infinity. Oversampling Minimizes Aliasing When aliasing occurs, the scope displays a waveform record with a lower frequency than the actual input signal. Aliasing occurs because the oscilloscope cannot acquire the signal fast enough to construct an accurate waveform record. To acquire a signal, it must be sampled at least twice as fast as the highest frequency component. For example, with a 500 MS/s sampling rate, the TDS 320 gathers two and a half times the number of samples needed to acquire a 100 MHz signal in real-time, assuring users of accuracy up to the fastest sweep speed. This degree of over sampling not only minimizes aliasing, it provides a higher resolution waveform. Acquisition Power With edge triggering and basic video triggering as standard features, the TDS 300 Series can capture the waveforms that designers and service technicians most need to see. In addition to 21 automatic waveform measurements, the TDS 300 Series offers four acquisition modes: Sample, Peak Detect, Envelope, and Average. Sample mode provides real-time sampling and has the highest throughput rate. Peak Detect locates glitches as small as 10 ns and reveals aliasing. Envelope mode, by including the highest and lowest points over many acquisitions, shows variations in the signal over time. Average mode uses several acquisitions to calculate an average value for each waveform point, reducing random noise in repetitive signals.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - TDS340 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
TDS340
Digital Oscilloscope TDS340
The TDS340 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2 Channels 8 Bits Sampling Rate: 500MSa/s Record Length: 1 kpts Input Coupling: AC, AD, or GND Range Position: +-5 divisions Range Sensitivity: 2 mV/div to 10 V/div Rise Time: 3.5 ns Division Range: 5 ns/div to 5 s/div Time Base Delay Time Range: 16.5 ns to 50 seconds Record Length: 1,000 samples Applications: Service Education Design Manufacturing Test The TDS 300 Series redefines the low-cost digital oscilloscope. By sampling the signal at up to five times the analog bandwidth on both channels simultaneously, you can be assured of true acquisitions, minimizing aliasing or other digital sampling effects. Unlike other DSOs, the TDS 300 Series easily gathers enough samples to display waveforms accurately to their full bandwidth. They are the only scopes in their class that can reliably acquire high-speed transient or single-shot events to their fastest sweep speed. Many low-cost DSOs offer only dot displays, which can be hard to interpret by those used to analog scopes. The TDS 300 Series has Dot, Dot Accumulate, Vector, and Vector Accumulate display modes-another advantage over the competition. The Accumulate modes gather multiple waveforms for a user-defined time (500 ms to ∞), after which the screen is cleared. Vector Accumulate mode uses bright vectors to superimpose the current acquisition over the accumulated waveforms. Dot accumulate mode is recommended for viewing video and other complex waveforms. The display is erased at the time set or when the acquisition setting is changed. These modes are useful for doing worst-case analysis or signal monitoring. Long-term monitoring may be done easily by setting the erase time to infinity. Oversampling Minimizes Aliasing When aliasing occurs, the scope displays a waveform record with a lower frequency than the actual input signal. Aliasing occurs because the oscilloscope cannot acquire the signal fast enough to construct an accurate waveform record. To acquire a signal, it must be sampled at least twice as fast as the highest frequency component. For example, with a 500 MS/s sampling rate, the TDS 320 gathers two and a half times the number of samples needed to acquire a 100 MHz signal in real-time, assuring users of accuracy up to the fastest sweep speed. This degree of over sampling not only minimizes aliasing, it provides a higher resolution waveform. Acquisition Power With edge triggering and basic video triggering as standard features, the TDS 300 Series can capture the waveforms that designers and service technicians most need to see. In addition to 21 automatic waveform measurements, the TDS 300 Series offers four acquisition modes: Sample, Peak Detect, Envelope, and Average. Sample mode provides real-time sampling and has the highest throughput rate. Peak Detect locates glitches as small as 10 ns and reveals aliasing. Envelope mode, by including the highest and lowest points over many acquisitions, shows variations in the signal over time. Average mode uses several acquisitions to calculate an average value for each waveform point, reducing random noise in repetitive signals.

The TDS340 is a 100 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 2 Channels
  • 8 Bits
  • Sampling Rate: 500MSa/s
  • Record Length: 1 kpts
  • Input Coupling: AC, AD, or GND
  • Range Position: +-5 divisions
  • Range Sensitivity: 2 mV/div to 10 V/div
  • Rise Time: 3.5 ns
  • Division Range: 5 ns/div to 5 s/div
  • Time Base Delay Time Range: 16.5 ns to 50 seconds
  • Record Length: 1,000 samples

Applications:

  • Service
  • Education
  • Design
  • Manufacturing Test

The TDS 300 Series redefines the low-cost digital oscilloscope. By sampling the signal at up to five times the analog bandwidth on both channels simultaneously, you can be assured of true acquisitions, minimizing aliasing or other digital sampling effects. Unlike other DSOs, the TDS 300 Series easily gathers enough samples to display waveforms accurately to their full bandwidth. They are the only scopes in their class that can reliably acquire high-speed transient or single-shot events to their fastest sweep speed.

Many low-cost DSOs offer only dot displays, which can be hard to interpret by those used to analog scopes. The TDS 300 Series has Dot, Dot Accumulate, Vector, and Vector Accumulate display modes-another advantage over the competition.

The Accumulate modes gather multiple waveforms for a user-defined time (500 ms to ∞), after which the screen is cleared. Vector Accumulate mode uses bright vectors to superimpose the current acquisition over the accumulated waveforms. Dot accumulate mode is recommended for viewing video and other complex waveforms. The display is erased at the time set or when the acquisition setting is changed. These modes are useful for doing worst-case analysis or signal monitoring. Long-term monitoring may be done easily by setting the erase time to infinity.

Oversampling Minimizes Aliasing
When aliasing occurs, the scope displays a waveform record with a lower frequency than the actual input signal. Aliasing occurs because the oscilloscope cannot acquire the signal fast enough to construct an accurate waveform record. To acquire a signal, it must be sampled at least twice as fast as the highest frequency component. For example, with a 500 MS/s sampling rate, the TDS 320 gathers two and a half times the number of samples needed to acquire a 100 MHz signal in real-time, assuring users of accuracy up to the fastest sweep speed. This degree of over sampling not only minimizes aliasing, it provides a higher resolution waveform.

Acquisition Power
With edge triggering and basic video triggering as standard features, the TDS 300 Series can capture the waveforms that designers and service technicians most need to see. In addition to 21 automatic waveform measurements, the TDS 300 Series offers four acquisition modes: Sample, Peak Detect, Envelope, and Average. Sample mode provides real-time sampling and has the highest throughput rate. Peak Detect locates glitches as small as 10 ns and reveals aliasing.

Envelope mode, by including the highest and lowest points over many acquisitions, shows variations in the signal over time. Average mode uses several acquisitions to calculate an average value for each waveform point, reducing random noise in repetitive signals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number TDS340
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2102 100MHz 2+16Ch Mixed Signal Oscilloscope - MSO2102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2866411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 1000 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details