Tektronix, Inc. Probe; 150 A Continuous; + 1% of Reading (Typ.); 78.7 in.; DC to 15 MHz TCP303

Description
Differential Probes, TDS Series Oscilloscopes or TEKPROBE Power Supply, 1 pF Small mechanical package less desktop space, easier storage and handling Split-core construction allows easy circuit connection The TCP303 probes provide a wide range of current measurement capability and spans the gap between low level milliamp measurements to very high current levels.
Description
Differential Probes, TDS Series Oscilloscopes or TEKPROBE Power Supply, 1 pF Small mechanical package less desktop space, easier storage and handling Split-core construction allows easy circuit connection The TCP303 probes provide a wide range of current measurement capability and spans the gap between low level milliamp measurements to very high current levels.

Suppliers

Company
Product
Description
Supplier Links
Probe; 150 A Continuous; + 1% of Reading (Typ.); 78.7 in.; DC to 15 MHz - 70136822 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe; 150 A Continuous; + 1% of Reading (Typ.); 78.7 in.; DC to 15 MHz
70136822
Probe; 150 A Continuous; + 1% of Reading (Typ.); 78.7 in.; DC to 15 MHz 70136822
Differential Probes, TDS Series Oscilloscopes or TEKPROBE Power Supply, 1 pF Small mechanical package less desktop space, easier storage and handling Split-core construction allows easy circuit connection The TCP303 probes provide a wide range of current measurement capability and spans the gap between low level milliamp measurements to very high current levels.

Differential Probes, TDS Series Oscilloscopes or TEKPROBE Power Supply, 1 pF

  • Small mechanical package less desktop space, easier storage and handling
  • Split-core construction allows easy circuit connection
    The TCP303 probes provide a wide range of current measurement capability and spans the gap between low level milliamp measurements to very high current levels.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Current Sensors
Product Number 70136822
Product Name Probe; 150 A Continuous; + 1% of Reading (Typ.); 78.7 in.; DC to 15 MHz
Current Type AC Current; DC Current
Mounting / Configuration Clamp or Bolt On
Current 150 amps
Frequency Range 1.50E7 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS710KLATR-12CB-NL-T - 909233-ACS710KLATR-12CB-NL-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details