NSK Americas Pillow Block/Bearing Housing SAF524

Description
DISCONTINUED BY MANUFACTURER, SAF PILLOW BLOCK HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SAF PILLOW BLOCK HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 80641699 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
80641699
Pillow Block/Bearing Housing 80641699
DISCONTINUED BY MANUFACTURER, SAF PILLOW BLOCK HOUSING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SAF PILLOW BLOCK HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 80641699
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
0.25
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Mounted Bearing and Pillow Block Units -  - NSK Americas
Specs
Bearing Type Ball (optional feature); Plain (optional feature); Needle Roller (optional feature); Cylindrical Roller (optional feature); Tapered Roller (optional feature)
Bearing / Housing Features Plummer Block
Bearing Bearing Steel (optional feature); Bronze (optional feature); Stainless Steel (optional feature)
View Details