Tektronix, Inc. Digital Oscilloscope SD24

Description
The SD24 is a 20 GHz, 2 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 GHz Rise time: 17.5 ps Sampling repetition rate: 100 Hz to 200 kHz Time coincidence: 10 ps between channels Maximum input voltage: 1 Vp-p, 1.6 Vp-p operating, ±3 V non-destructive Pulser rise time: 28 ps Pulser voltage: 250 mV Input: 3.5 mm connector The Tektronix SD24 sampling head has a rise time of 17.5 ps or less, with a typical 20 GHz equivalent bandwidth. Each channel is also capable of generating a fast rising step for use in Time Domain Reflectometry (TDR). In TDR mode, the acquisition portion of the sampling head monitors the incident step and any reflected energy. The reflected rise time of the TDR step is 35 ps or less. The polarity of each channel's TDR step can be selected independently of the other channel. This allows for differential or common-mode testing of two coupled lines, in addition to the independent testing of isolated lines. The Tektronix SD24 can be used to characterize crosstalk by using the TDR step to drive one line while monitoring a second with the other channel.
Description
The SD24 is a 20 GHz, 2 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 GHz Rise time: 17.5 ps Sampling repetition rate: 100 Hz to 200 kHz Time coincidence: 10 ps between channels Maximum input voltage: 1 Vp-p, 1.6 Vp-p operating, ±3 V non-destructive Pulser rise time: 28 ps Pulser voltage: 250 mV Input: 3.5 mm connector The Tektronix SD24 sampling head has a rise time of 17.5 ps or less, with a typical 20 GHz equivalent bandwidth. Each channel is also capable of generating a fast rising step for use in Time Domain Reflectometry (TDR). In TDR mode, the acquisition portion of the sampling head monitors the incident step and any reflected energy. The reflected rise time of the TDR step is 35 ps or less. The polarity of each channel's TDR step can be selected independently of the other channel. This allows for differential or common-mode testing of two coupled lines, in addition to the independent testing of isolated lines. The Tektronix SD24 can be used to characterize crosstalk by using the TDR step to drive one line while monitoring a second with the other channel.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - SD24 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
SD24
Digital Oscilloscope SD24
The SD24 is a 20 GHz, 2 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 GHz Rise time: 17.5 ps Sampling repetition rate: 100 Hz to 200 kHz Time coincidence: 10 ps between channels Maximum input voltage: 1 Vp-p, 1.6 Vp-p operating, ±3 V non-destructive Pulser rise time: 28 ps Pulser voltage: 250 mV Input: 3.5 mm connector The Tektronix SD24 sampling head has a rise time of 17.5 ps or less, with a typical 20 GHz equivalent bandwidth. Each channel is also capable of generating a fast rising step for use in Time Domain Reflectometry (TDR). In TDR mode, the acquisition portion of the sampling head monitors the incident step and any reflected energy. The reflected rise time of the TDR step is 35 ps or less. The polarity of each channel's TDR step can be selected independently of the other channel. This allows for differential or common-mode testing of two coupled lines, in addition to the independent testing of isolated lines. The Tektronix SD24 can be used to characterize crosstalk by using the TDR step to drive one line while monitoring a second with the other channel.

The SD24 is a 20 GHz, 2 Channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 20 GHz
  • Rise time: 17.5 ps
  • Sampling repetition rate: 100 Hz to 200 kHz
  • Time coincidence: 10 ps between channels
  • Maximum input voltage: 1 Vp-p, 1.6 Vp-p operating, ±3 V non-destructive
  • Pulser rise time: 28 ps
  • Pulser voltage: 250 mV
  • Input: 3.5 mm connector

The Tektronix SD24 sampling head has a rise time of 17.5 ps or less, with a typical 20 GHz equivalent bandwidth. Each channel is also capable of generating a fast rising step for use in Time Domain Reflectometry (TDR). In TDR mode, the acquisition portion of the sampling head monitors the incident step and any reflected energy. The reflected rise time of the TDR step is 35 ps or less. The polarity of each channel's TDR step can be selected independently of the other channel. This allows for differential or common-mode testing of two coupled lines, in addition to the independent testing of isolated lines. The Tektronix SD24 can be used to characterize crosstalk by using the TDR step to drive one line while monitoring a second with the other channel.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number SD24
Product Name Digital Oscilloscope
Bandwidth 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UTD2102CL+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CL+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
Oscilloscopes - 7251274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details