Veeder-Root Thermocouple/rtd Meter, 5Digit; No. Of Digits / Alpha Veeder Root RFXT10

Description
THERMOCOUPLE/RTD METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:Thermocoupl e; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:11VDC; Supply Voltage Max:36VDC; Product Range:
Datasheet
Description
THERMOCOUPLE/RTD METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:Thermocoupl e; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:11VDC; Supply Voltage Max:36VDC; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/rtd Meter, 5Digit; No. Of Digits / Alpha Veeder Root - 23X8800 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple/rtd Meter, 5Digit; No. Of Digits / Alpha Veeder Root
23X8800
Thermocouple/rtd Meter, 5Digit; No. Of Digits / Alpha Veeder Root 23X8800
THERMOCOUPLE/RTD METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:Thermocoupl e; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:11VDC; Supply Voltage Max:36VDC; Product Range:

THERMOCOUPLE/RTD METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:Thermocouple; Meter Range:-; Digit Height:-; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:11VDC; Supply Voltage Max:36VDC; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 23X8800
Product Name Thermocouple/rtd Meter, 5Digit; No. Of Digits / Alpha Veeder Root
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details