The R16 is a planetary gearhead with a 16 mm diameter and a rated output torque of 0.3 Nm, designed for compact precision motion applications. It features a sleeve bearing option, a maximum input speed of 7,500 rpm, and an operating temperature range of -30 to +65 °C. The gearhead has an average backlash of 1.25° at no-load and 2° at 0.3 Nm, with a maximum radial force capacity of 5 N at 8 mm from the mounting face and a maximum axial force of 8 N. It is available in reduction ratios from 5.5 to 915, with a length of 16 mm for the single-stage version. The housing is made of metal and includes two M2x3 threaded mounting holes.
R16 Sleeve Bearing Mini Motor Gearhead
R16 (Sleeve Bearing)
Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications that have higher radial loads. Customized shaft lengths, special lubricants, and mounting flanges are all available for the R16 mini motor gearhead.
Product Highlights
| Portescap | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | R16-0-352 |
| Product Name | R16 Sleeve Bearing Mini Motor Gearhead |
| Gearing | Planetary |
| Operating Temperature | -22 to 185 F (-30 to 85 C) |
| Gear Ratio | 352 (X : 1) |
| Rated Output Torque | 8.85 In-lbs (10.2 kg-cm) |
| Maximum Input Speed | 7500 rpm |