Portescap R13 Ball Bearing Mini Motor Gearhead R13-2R-0-22

Description
R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Description
R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R13-2R-0-22 is a planetary gearhead with a 22:1 reduction ratio and a maximum output torque of 0.25 Nm, designed for precision motion applications. It features a ball bearing shaft system, with a maximum radial force rating of 20 N (4.5 lb) at 8 mm from the mounting face and a maximum axial force of 10 N (2.2 lb). The gearbox has an average backlash of 2° under 0.3 Nm load and operates within a temperature range of -30 °C to +65 °C. It measures 18.6 mm in length and supports a maximum input speed of 7,500 rpm. The unit is compatible with Portescap motors and shares the 13 mm diameter housing common to the R13 series.

Datasheet Summary
Powered by GS/AI

The R13-2R-0-22 is a planetary gearhead with a 22:1 reduction ratio and a maximum output torque of 0.25 Nm, designed for precision motion applications. It features a ball bearing shaft system, with a maximum radial force rating of 20 N (4.5 lb) at 8 mm from the mounting face and a maximum axial force of 10 N (2.2 lb). The gearbox has an average backlash of 2° under 0.3 Nm load and operates within a temperature range of -30 °C to +65 °C. It measures 18.6 mm in length and supports a maximum input speed of 7,500 rpm. The unit is compatible with Portescap motors and shares the 13 mm diameter housing common to the R13 series.

Suppliers

Company
Product
Description
Supplier Links
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-22 - Portescap
West Chester, PA, United States
R13 Ball Bearing Mini Motor Gearhead
R13-2R-0-22
R13 Ball Bearing Mini Motor Gearhead R13-2R-0-22
R13 Ball Bearing Mini Motor Gearhead R13 (Ball Bearing) Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5.5:1 to 915:1 Rated torque 0.25 Nm Compact design Customization as per application needs Sleeve and ball bearings options available

R13 Ball Bearing Mini Motor Gearhead

R13 (Ball Bearing)

Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5.5:1 to 915:1
  • Rated torque 0.25 Nm
  • Compact design
  • Customization as per application needs
  • Sleeve and ball bearings options available
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number R13-2R-0-22
Product Name R13 Ball Bearing Mini Motor Gearhead
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 22 (X : 1)
Rated Output Torque 4.42 In-lbs (5.1 kg-cm)
Maximum Input Speed 7500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

K27 Sleeve Bearing Mini Motor Gearhead - K27-0-501 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 501 (X : 1)
View Details
B16 Sleeve Bearing Mini Motor Gearhead - B16-0-2187 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 2187 (X : 1)
View Details
R13 Sleeve Bearing Mini Motor Gearhead - R13-0-352 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 352 (X : 1)
View Details
R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-99.8 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 99.8 (X : 1)
View Details