The PS2520G is a 126 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
The Tektroniix PS2520G Triple Power Supply has a single supply providing a maximum of 6V and 3A and two supplies providing a maximum of 36V and 1.5A. The Tektronix PS2520G can be operated in one of three modes: independent, series or parallel. In the independent mode, the output voltage and current of each supply are controlled independently. In the two tracking modes, the variable outputs are connected either in series or in parallel.
The Tektronix PS2520G is GPIB programmable and the GPIB command sets are SCPI compatible. This power supply features 100 memories to store voltage and current limits for instant recall via the front panel or GPIB. It has a dual 4-digit LED display.
| ValueTronics International, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PS2520G |
| Product Name | DC Power Supply |
| Type | DC Power Supply |