The FPI Mag Plus 5000 is an electromagnetic insertion flow meter designed for clean water applications, offering ±0.5% standard accuracy with optional ±0.2% accuracy. It features the ProComm Max transmitter with outputs including 4-20mA, HART, Modbus, and Ethernet IP, along with datalogging and AMI/AMR options. The meter supports bi-directional flow, operates up to 140°F, and is certified to CE, UL, and CSA standards. Installed via hot-tap method without pipeline shutdown, it includes a 316 stainless steel sensor body with NSF-certified epoxy coating and requires no field calibration. The transmitter housing is die-cast aluminum with IP67 rating and measures 7.3" H × 8.5" W × 4.3" D for remote mount configurations.
Achieve ±0.5% accuracy with the FPI Mag Plus 5000. Featuring the advanced ProComm Max transmitter for HART, Modbus, and Ethernet connectivity, it offers full-bore performance with a simple hot-tap installation.
| McCrometer, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FPIP5K |
| Product Name | Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter |
| Meter Technology | Electromagnetic |
| Features | Multi-insertion |
| Process Media Type | Liquid |