Fluke LCR Meter PM6303

Description
The PM6303 is a 1 kHz LCR Meter from Fluke. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Easy to use, at-a-glance display Test frequency: 1 kHz 0.1 % basic accuracy RS-232 and IEEE-488 interfaces AC test levels from 50 mVrms to 2 Vrms Internal or external bias DC test measurement (optional) 9 front panel set-ups Actual component test voltage/current readback Automatic zero trimming Contact check and deviation mode (PM 6306 only) Front-panel test posts for immediate 4-wire measurements
Description
The PM6303 is a 1 kHz LCR Meter from Fluke. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Easy to use, at-a-glance display Test frequency: 1 kHz 0.1 % basic accuracy RS-232 and IEEE-488 interfaces AC test levels from 50 mVrms to 2 Vrms Internal or external bias DC test measurement (optional) 9 front panel set-ups Actual component test voltage/current readback Automatic zero trimming Contact check and deviation mode (PM 6306 only) Front-panel test posts for immediate 4-wire measurements

Suppliers

Company
Product
Description
Supplier Links
LCR Meter PM6303
The PM6303 is a 1 kHz LCR Meter from Fluke. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Easy to use, at-a-glance display Test frequency: 1 kHz 0.1 % basic accuracy RS-232 and IEEE-488 interfaces AC test levels from 50 mVrms to 2 Vrms Internal or external bias DC test measurement (optional) 9 front panel set-ups Actual component test voltage/current readback Automatic zero trimming Contact check and deviation mode (PM 6306 only) Front-panel test posts for immediate 4-wire measurements

The PM6303 is a 1 kHz LCR Meter from Fluke. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Easy to use, at-a-glance display
  • Test frequency: 1 kHz
  • 0.1 % basic accuracy
  • RS-232 and IEEE-488 interfaces
  • AC test levels from 50 mVrms to 2 Vrms
  • Internal or external bias
  • DC test measurement (optional)
  • 9 front panel set-ups
  • Actual component test voltage/current readback
  • Automatic zero trimming
  • Contact check and deviation mode (PM 6306 only)
  • Front-panel test posts for immediate 4-wire measurements
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number PM6303
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
STEMlab 125-14 ISO17024 -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Impedance Analyzer - 6377 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface GPIB (optional feature); RS232
View Details