Portescap Stepper Motors 26M048B2U-V31

Description
Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1440 Step 110mA 12VDC
Request a Quote Datasheet
Description
Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1440 Step 110mA 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 403-1026-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
403-1026-ND
Stepper Motors 403-1026-ND
Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1440 Step 110mA 12VDC

Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 1440 Step 110mA 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 403-1026-ND
Product Name Stepper Motors
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
Waterproof smart water meter switch actuator motor - PGM-36FP series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 5.23E-4 HP
Gear Type Worm
View Details
SXG Gear Motor, 400V Batteryless - SXG75DW_-VL155-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 10.05 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
10mm 252:1 micro linear servo - P8-10-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details