Unipolar Stepper Motor Permanent Magnet Gear Motor Frame Size 480 Step 230mA 12VDC
| DigiKey | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 403-1029-ND |
| Product Name | Stepper Motors |
| Motor Type | Stepper Motor |
| DC Construction | Permanent Magnet |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |