Tektronix, Inc. Oscilloscope, 2 GHz, 4+16 Channels, 12.5M Record Length MSO5204

Description
Feature-rich Tools for Debugging Mixed Signal Designs With the MSO/DPO5000 Mixed Signal Oscilloscope Series, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 2 GHz and sample rates up to 10 GS/s ensure you have the performance you need to see fast-changing signal details. To capture long windows of signal activity while maintaining fine timing resolution, the MSO/DPO5000 Series offers a deep record length of up to 12.5M points standard on all channels and an optional record length of up to 250M points on two channels. With Wave Inspector® controls for rapid waveform navigation, and more than 10 optional software and analysis packages for common technologies and in-depth analysis tasks, the MSO/DPO5000 Series from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design. Comprehensive Features Speed Every Stage of Debug The MSO/DPO5000 Series offers a robust set of features to speed every stage of debugging your design – from quickly discovering an anomaly and capturing it, to searching your waveform record for the event and analyzing its characteristics and your device’s behavior. Discover To debug a design problem, first you must know it exists. Every design engineer spends time looking for problems in their design, a time-consuming and frustrating task without the right debug tools. The MSO/DPO5000 Series offers the industry’s most complete visualization of signals, providing fast insight into the real operation of your device. Tektronix proprietary FastAcq™ technology delivers a fast waveform capture – greater than 250,000 waveforms per second – that enables you to see glitches and other infrequent transients within seconds, revealing the true nature of device faults. A digital phosphor display with color intensity grading shows the history of a signal’s activity by using color to identify areas of the signal that occur more frequently, providing a visual display of just how often anomalies occur. Key Performance Specifications • 2 GHz, 1 GHz, 500 MHz, and 350 MHz Bandwidth Models • Up to 10 GS/s Real-time Sample Rate on One or Two Channels and up to 5 GS/s on All Four Channels • Up to 250 Megapoint Record Length with MultiView Zoom™ • >250,000 wfms/s Maximum Waveform Capture Rate with FastAcq™ • FastFrame Segmented Memory Acquisition Mode with >310,000 Frames per Second Capture Rate • Standard Passive Voltage Probes with Less than 4 pF Capacitive Loading and 500 MHz or 1 GHz Analog Bandwidth • 16 Digital Channels (MSO Series) • User-selectable Bandwidth Limit Filters for Better Low-frequency Measurement Accuracy • Suite of Advanced Triggers Ease-of-Use Features • Wave Inspector® Controls provide Easy Navigation and Automated Search of Waveform Data • MyScope® Custom Control Windows and Right Mouse Click Menus for Exceptional Efficiency • 53 Automated Measurements, Waveform Histograms, and FFT Analysis for Simplified Waveform Analysis • TekVPI® Probe Interface supports Active, Differential, and Current Probes for Automatic Scaling and Unit • 10.4 in. (264 mm) Bright XGA Display with Touch Screen • Small Footprint and Lightweight – Only 8.12 in. (206 mm) Deep and Less than 15 lb. (6.7 kg) Connectivity • Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals • USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter • Integrated 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector • Microsoft® Windows 7 64-bit Operating System for Easy Connectivity and Integration into Your Environment • LXI Class C Compliant
Description
Feature-rich Tools for Debugging Mixed Signal Designs With the MSO/DPO5000 Mixed Signal Oscilloscope Series, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 2 GHz and sample rates up to 10 GS/s ensure you have the performance you need to see fast-changing signal details. To capture long windows of signal activity while maintaining fine timing resolution, the MSO/DPO5000 Series offers a deep record length of up to 12.5M points standard on all channels and an optional record length of up to 250M points on two channels. With Wave Inspector® controls for rapid waveform navigation, and more than 10 optional software and analysis packages for common technologies and in-depth analysis tasks, the MSO/DPO5000 Series from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design. Comprehensive Features Speed Every Stage of Debug The MSO/DPO5000 Series offers a robust set of features to speed every stage of debugging your design – from quickly discovering an anomaly and capturing it, to searching your waveform record for the event and analyzing its characteristics and your device’s behavior. Discover To debug a design problem, first you must know it exists. Every design engineer spends time looking for problems in their design, a time-consuming and frustrating task without the right debug tools. The MSO/DPO5000 Series offers the industry’s most complete visualization of signals, providing fast insight into the real operation of your device. Tektronix proprietary FastAcq™ technology delivers a fast waveform capture – greater than 250,000 waveforms per second – that enables you to see glitches and other infrequent transients within seconds, revealing the true nature of device faults. A digital phosphor display with color intensity grading shows the history of a signal’s activity by using color to identify areas of the signal that occur more frequently, providing a visual display of just how often anomalies occur. Key Performance Specifications • 2 GHz, 1 GHz, 500 MHz, and 350 MHz Bandwidth Models • Up to 10 GS/s Real-time Sample Rate on One or Two Channels and up to 5 GS/s on All Four Channels • Up to 250 Megapoint Record Length with MultiView Zoom™ • >250,000 wfms/s Maximum Waveform Capture Rate with FastAcq™ • FastFrame Segmented Memory Acquisition Mode with >310,000 Frames per Second Capture Rate • Standard Passive Voltage Probes with Less than 4 pF Capacitive Loading and 500 MHz or 1 GHz Analog Bandwidth • 16 Digital Channels (MSO Series) • User-selectable Bandwidth Limit Filters for Better Low-frequency Measurement Accuracy • Suite of Advanced Triggers Ease-of-Use Features • Wave Inspector® Controls provide Easy Navigation and Automated Search of Waveform Data • MyScope® Custom Control Windows and Right Mouse Click Menus for Exceptional Efficiency • 53 Automated Measurements, Waveform Histograms, and FFT Analysis for Simplified Waveform Analysis • TekVPI® Probe Interface supports Active, Differential, and Current Probes for Automatic Scaling and Unit • 10.4 in. (264 mm) Bright XGA Display with Touch Screen • Small Footprint and Lightweight – Only 8.12 in. (206 mm) Deep and Less than 15 lb. (6.7 kg) Connectivity • Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals • USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter • Integrated 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector • Microsoft® Windows 7 64-bit Operating System for Easy Connectivity and Integration into Your Environment • LXI Class C Compliant

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, 2 GHz, 4+16 Channels, 12.5M Record Length - 70137033 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope, 2 GHz, 4+16 Channels, 12.5M Record Length
70137033
Oscilloscope, 2 GHz, 4+16 Channels, 12.5M Record Length 70137033
Feature-rich Tools for Debugging Mixed Signal Designs With the MSO/DPO5000 Mixed Signal Oscilloscope Series, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 2 GHz and sample rates up to 10 GS/s ensure you have the performance you need to see fast-changing signal details. To capture long windows of signal activity while maintaining fine timing resolution, the MSO/DPO5000 Series offers a deep record length of up to 12.5M points standard on all channels and an optional record length of up to 250M points on two channels. With Wave Inspector® controls for rapid waveform navigation, and more than 10 optional software and analysis packages for common technologies and in-depth analysis tasks, the MSO/DPO5000 Series from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design. Comprehensive Features Speed Every Stage of Debug The MSO/DPO5000 Series offers a robust set of features to speed every stage of debugging your design – from quickly discovering an anomaly and capturing it, to searching your waveform record for the event and analyzing its characteristics and your device’s behavior. Discover To debug a design problem, first you must know it exists. Every design engineer spends time looking for problems in their design, a time-consuming and frustrating task without the right debug tools. The MSO/DPO5000 Series offers the industry’s most complete visualization of signals, providing fast insight into the real operation of your device. Tektronix proprietary FastAcq™ technology delivers a fast waveform capture – greater than 250,000 waveforms per second – that enables you to see glitches and other infrequent transients within seconds, revealing the true nature of device faults. A digital phosphor display with color intensity grading shows the history of a signal’s activity by using color to identify areas of the signal that occur more frequently, providing a visual display of just how often anomalies occur. Key Performance Specifications • 2 GHz, 1 GHz, 500 MHz, and 350 MHz Bandwidth Models • Up to 10 GS/s Real-time Sample Rate on One or Two Channels and up to 5 GS/s on All Four Channels • Up to 250 Megapoint Record Length with MultiView Zoom™ • >250,000 wfms/s Maximum Waveform Capture Rate with FastAcq™ • FastFrame Segmented Memory Acquisition Mode with >310,000 Frames per Second Capture Rate • Standard Passive Voltage Probes with Less than 4 pF Capacitive Loading and 500 MHz or 1 GHz Analog Bandwidth • 16 Digital Channels (MSO Series) • User-selectable Bandwidth Limit Filters for Better Low-frequency Measurement Accuracy • Suite of Advanced Triggers Ease-of-Use Features • Wave Inspector® Controls provide Easy Navigation and Automated Search of Waveform Data • MyScope® Custom Control Windows and Right Mouse Click Menus for Exceptional Efficiency • 53 Automated Measurements, Waveform Histograms, and FFT Analysis for Simplified Waveform Analysis • TekVPI® Probe Interface supports Active, Differential, and Current Probes for Automatic Scaling and Unit • 10.4 in. (264 mm) Bright XGA Display with Touch Screen • Small Footprint and Lightweight – Only 8.12 in. (206 mm) Deep and Less than 15 lb. (6.7 kg) Connectivity • Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals • USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter • Integrated 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector • Microsoft® Windows 7 64-bit Operating System for Easy Connectivity and Integration into Your Environment • LXI Class C Compliant

Feature-rich Tools for Debugging Mixed Signal Designs
With the MSO/DPO5000 Mixed Signal Oscilloscope Series, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 2 GHz and sample rates up to 10 GS/s ensure you have the performance you need to see fast-changing signal details. To capture long windows of signal activity while maintaining fine timing resolution, the MSO/DPO5000 Series offers a deep record length of up to 12.5M points standard on all channels and an optional record length of up to 250M points on two channels. With Wave Inspector® controls for rapid waveform navigation, and more than 10 optional software and analysis packages for common technologies and in-depth analysis tasks, the MSO/DPO5000 Series from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design. Comprehensive Features Speed Every Stage of Debug
The MSO/DPO5000 Series offers a robust set of features to speed every stage of debugging your design – from quickly discovering an anomaly and capturing it, to searching your waveform record for the event and analyzing its characteristics and your device’s behavior.
Discover
To debug a design problem, first you must know it exists. Every design engineer spends time looking for problems in their design, a time-consuming and frustrating task without the right debug tools. The MSO/DPO5000 Series offers the industry’s most complete visualization of signals, providing fast insight into the real operation of your device. Tektronix proprietary FastAcq™ technology delivers a fast waveform capture – greater than 250,000 waveforms per second – that enables you to see glitches and other infrequent transients within seconds, revealing the true nature of device faults. A digital phosphor display with color intensity grading shows the history of a signal’s activity by using color to identify areas of the signal that occur more frequently, providing a visual display of just how often anomalies occur.
Key Performance Specifications

• 2 GHz, 1 GHz, 500 MHz, and 350 MHz Bandwidth Models
• Up to 10 GS/s Real-time Sample Rate on One or Two Channels and up to 5 GS/s on All Four Channels
• Up to 250 Megapoint Record Length with MultiView Zoom™
• >250,000 wfms/s Maximum Waveform Capture Rate with FastAcq™
• FastFrame Segmented Memory Acquisition Mode with >310,000 Frames per Second Capture Rate
• Standard Passive Voltage Probes with Less than 4 pF Capacitive Loading and 500 MHz or 1 GHz Analog Bandwidth
• 16 Digital Channels (MSO Series)
• User-selectable Bandwidth Limit Filters for Better Low-frequency Measurement Accuracy
• Suite of Advanced Triggers

Ease-of-Use Features

• Wave Inspector® Controls provide Easy Navigation and Automated Search of Waveform Data
• MyScope® Custom Control Windows and Right Mouse Click Menus for Exceptional Efficiency
• 53 Automated Measurements, Waveform Histograms, and FFT Analysis for Simplified Waveform Analysis
• TekVPI® Probe Interface supports Active, Differential, and Current Probes for Automatic Scaling and Unit
• 10.4 in. (264 mm) Bright XGA Display with Touch Screen
• Small Footprint and Lightweight – Only 8.12 in. (206 mm) Deep and Less than 15 lb. (6.7 kg)

Connectivity

• Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals
• USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter
• Integrated 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector
• Microsoft® Windows 7 64-bit Operating System for Easy Connectivity and Integration into Your Environment
• LXI Class C Compliant

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70137033
Product Name Oscilloscope, 2 GHz, 4+16 Channels, 12.5M Record Length
Bandwidth 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000E5 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Digital Storage Oscilloscopes - SDS1202CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers