Tektronix, Inc. Oscilloscope, 1 GHz, 5GS/s, 20M Record Length, 4+16 Channels MSO4104B

Description
Feature-rich Tools for Debugging Mixed Signal Designs With the MSO/DPO4000B Mixed Signal Oscilloscope Series, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 1 GHz and a minimum of 5X oversampling on all channels ensure you have the performance you need to see fast-changing signal details. To capture long windows of signal activity while maintaining fine timing resolution, the MSO/DPO4000B Series offers a deep record length of 20M points standard on all channels. With Wave Inspector® controls for rapid waveform navigation, automated serial and parallel bus analysis, limit and mask testing, and automated power analysis – the MSO/DPO4000B Oscilloscope Series from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design. Key Performance Specifications • 1 GHz, 500 MHz, 350 MHz Bandwidth Models • 4 Analog Channel Models • 16 Digital Channels (MSO Series) • Up to 5 GS/s Sample Rate on All Channels • 20 Megapoint Record Length on All Channels • >50,000 wfm/s Maximum Waveform Capture Rate • Standard Passive Voltage Probes with Less than 4 pF Capacitive Loading and 500 MHz or 1 GHz Analog Bandwidth • Suite of Advanced Triggers Ease of Use Features • Wave Inspector® Controls provide Easy Navigation and Automated Search of Waveform Data • 41 Automated Measurements, Waveform Histograms, and FFT Analysis for Simplified Waveform Analysis • TekVPI® Probe Interface supports Active, Differential, and Current Probes for Automatic Scaling and Units • 10.4 in. (264 mm) Bright XGA Color Display • Small Footprint and Lightweight – Only 5.8 in. (147 mm) deep and 11 lb. (5 kg) Connectivity • Two USB 2.0 Host Ports on the Front Panel and Two on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting a USB Keyboard • USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatib le Printer • Integrated 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector
Description
Feature-rich Tools for Debugging Mixed Signal Designs With the MSO/DPO4000B Mixed Signal Oscilloscope Series, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 1 GHz and a minimum of 5X oversampling on all channels ensure you have the performance you need to see fast-changing signal details. To capture long windows of signal activity while maintaining fine timing resolution, the MSO/DPO4000B Series offers a deep record length of 20M points standard on all channels. With Wave Inspector® controls for rapid waveform navigation, automated serial and parallel bus analysis, limit and mask testing, and automated power analysis – the MSO/DPO4000B Oscilloscope Series from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design. Key Performance Specifications • 1 GHz, 500 MHz, 350 MHz Bandwidth Models • 4 Analog Channel Models • 16 Digital Channels (MSO Series) • Up to 5 GS/s Sample Rate on All Channels • 20 Megapoint Record Length on All Channels • >50,000 wfm/s Maximum Waveform Capture Rate • Standard Passive Voltage Probes with Less than 4 pF Capacitive Loading and 500 MHz or 1 GHz Analog Bandwidth • Suite of Advanced Triggers Ease of Use Features • Wave Inspector® Controls provide Easy Navigation and Automated Search of Waveform Data • 41 Automated Measurements, Waveform Histograms, and FFT Analysis for Simplified Waveform Analysis • TekVPI® Probe Interface supports Active, Differential, and Current Probes for Automatic Scaling and Units • 10.4 in. (264 mm) Bright XGA Color Display • Small Footprint and Lightweight – Only 5.8 in. (147 mm) deep and 11 lb. (5 kg) Connectivity • Two USB 2.0 Host Ports on the Front Panel and Two on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting a USB Keyboard • USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatib le Printer • Integrated 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, 1 GHz, 5GS/s, 20M Record Length, 4+16 Channels - 70137012 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope, 1 GHz, 5GS/s, 20M Record Length, 4+16 Channels
70137012
Oscilloscope, 1 GHz, 5GS/s, 20M Record Length, 4+16 Channels 70137012
Feature-rich Tools for Debugging Mixed Signal Designs With the MSO/DPO4000B Mixed Signal Oscilloscope Series, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 1 GHz and a minimum of 5X oversampling on all channels ensure you have the performance you need to see fast-changing signal details. To capture long windows of signal activity while maintaining fine timing resolution, the MSO/DPO4000B Series offers a deep record length of 20M points standard on all channels. With Wave Inspector® controls for rapid waveform navigation, automated serial and parallel bus analysis, limit and mask testing, and automated power analysis – the MSO/DPO4000B Oscilloscope Series from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design. Key Performance Specifications • 1 GHz, 500 MHz, 350 MHz Bandwidth Models • 4 Analog Channel Models • 16 Digital Channels (MSO Series) • Up to 5 GS/s Sample Rate on All Channels • 20 Megapoint Record Length on All Channels • >50,000 wfm/s Maximum Waveform Capture Rate • Standard Passive Voltage Probes with Less than 4 pF Capacitive Loading and 500 MHz or 1 GHz Analog Bandwidth • Suite of Advanced Triggers Ease of Use Features • Wave Inspector® Controls provide Easy Navigation and Automated Search of Waveform Data • 41 Automated Measurements, Waveform Histograms, and FFT Analysis for Simplified Waveform Analysis • TekVPI® Probe Interface supports Active, Differential, and Current Probes for Automatic Scaling and Units • 10.4 in. (264 mm) Bright XGA Color Display • Small Footprint and Lightweight – Only 5.8 in. (147 mm) deep and 11 lb. (5 kg) Connectivity • Two USB 2.0 Host Ports on the Front Panel and Two on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting a USB Keyboard • USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatib le Printer • Integrated 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector

Feature-rich Tools for Debugging Mixed Signal Designs With the MSO/DPO4000B Mixed Signal Oscilloscope Series, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 1 GHz and a minimum of 5X oversampling on all channels ensure you have the performance you need to see fast-changing signal details. To capture long windows of signal activity while maintaining fine timing resolution, the MSO/DPO4000B Series offers a deep record length of 20M points standard on all channels. With Wave Inspector® controls for rapid waveform navigation, automated serial and parallel bus analysis, limit and mask testing, and automated power analysis – the MSO/DPO4000B Oscilloscope Series from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design.
Key Performance Specifications
• 1 GHz, 500 MHz, 350 MHz Bandwidth Models
• 4 Analog Channel Models
• 16 Digital Channels (MSO Series)
• Up to 5 GS/s Sample Rate on All Channels
• 20 Megapoint Record Length on All Channels
• >50,000 wfm/s Maximum Waveform Capture Rate
• Standard Passive Voltage Probes with Less than 4 pF Capacitive Loading and 500 MHz or 1 GHz Analog Bandwidth
• Suite of Advanced Triggers
Ease of Use Features
• Wave Inspector® Controls provide Easy Navigation and Automated Search of Waveform Data
• 41 Automated Measurements, Waveform Histograms, and FFT Analysis for Simplified Waveform Analysis
• TekVPI® Probe Interface supports Active, Differential, and Current Probes for Automatic Scaling and Units
• 10.4 in. (264 mm) Bright XGA Color Display
• Small Footprint and Lightweight – Only 5.8 in. (147 mm) deep and 11 lb. (5 kg)
Connectivity
• Two USB 2.0 Host Ports on the Front Panel and Two on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting a USB Keyboard
• USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatible Printer
• Integrated 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70137012
Product Name Oscilloscope, 1 GHz, 5GS/s, 20M Record Length, 4+16 Channels
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT1000E6 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Super Phosphor Oscilloscopes - SDS1202X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers