Tektronix, Inc. Oscilloscope, Mixed Signal, 4 Channels + 16 Digital Channels, 100 MHz MSO3014

Description
Overview With the MSO/DPO3000 Oscilloscope Series, you can visualize analog, digital, and serial signals with a single instrument to quickly find and diagnose problems in complex embedded system designs. Bandwidths up to 500 MHz and a minimum of 5× oversampling on all channels provides the performance needed for many of today's mainstream applications. A deep record length of up to 5 Mpoints is standard on all channels, enabling you to capture long windows of signal activity while maintaining fine timing resolution. Features Bandwidth: 100 MHz, 4 Channels + 16 Digital Channels Sample Rate: 2.5 GS/s analog, 500 MS/s dogtial main, 8.25 GS/s digital MagniVu Record Length: 5 M Points Input Impedence: 50ω, 75ω, 1Mω Waveform Capture Rate: 50,000 wfm/s Serial Triggering and Decode: Optional: IC, SPI, CAN, LIN, RS-232/422/485/UART, IS, LJ, RJ, TDM Power Analysis: Optional: Integrated Standard I/O: (2) USB Host, USB Device, LAN, Video Display: 9.0 inch WVGA
Datasheet
Description
Overview With the MSO/DPO3000 Oscilloscope Series, you can visualize analog, digital, and serial signals with a single instrument to quickly find and diagnose problems in complex embedded system designs. Bandwidths up to 500 MHz and a minimum of 5× oversampling on all channels provides the performance needed for many of today's mainstream applications. A deep record length of up to 5 Mpoints is standard on all channels, enabling you to capture long windows of signal activity while maintaining fine timing resolution. Features Bandwidth: 100 MHz, 4 Channels + 16 Digital Channels Sample Rate: 2.5 GS/s analog, 500 MS/s dogtial main, 8.25 GS/s digital MagniVu Record Length: 5 M Points Input Impedence: 50ω, 75ω, 1Mω Waveform Capture Rate: 50,000 wfm/s Serial Triggering and Decode: Optional: IC, SPI, CAN, LIN, RS-232/422/485/UART, IS, LJ, RJ, TDM Power Analysis: Optional: Integrated Standard I/O: (2) USB Host, USB Device, LAN, Video Display: 9.0 inch WVGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, Mixed Signal, 4 Channels + 16 Digital Channels, 100 MHz - 70136944 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope, Mixed Signal, 4 Channels + 16 Digital Channels, 100 MHz
70136944
Oscilloscope, Mixed Signal, 4 Channels + 16 Digital Channels, 100 MHz 70136944
Overview With the MSO/DPO3000 Oscilloscope Series, you can visualize analog, digital, and serial signals with a single instrument to quickly find and diagnose problems in complex embedded system designs. Bandwidths up to 500 MHz and a minimum of 5× oversampling on all channels provides the performance needed for many of today's mainstream applications. A deep record length of up to 5 Mpoints is standard on all channels, enabling you to capture long windows of signal activity while maintaining fine timing resolution. Features Bandwidth: 100 MHz, 4 Channels + 16 Digital Channels Sample Rate: 2.5 GS/s analog, 500 MS/s dogtial main, 8.25 GS/s digital MagniVu Record Length: 5 M Points Input Impedence: 50ω, 75ω, 1Mω Waveform Capture Rate: 50,000 wfm/s Serial Triggering and Decode: Optional: IC, SPI, CAN, LIN, RS-232/422/485/UART, IS, LJ, RJ, TDM Power Analysis: Optional: Integrated Standard I/O: (2) USB Host, USB Device, LAN, Video Display: 9.0 inch WVGA

Overview
With the MSO/DPO3000 Oscilloscope Series, you can visualize analog, digital, and serial signals with a single instrument to quickly find and diagnose problems in complex embedded system designs. Bandwidths up to 500 MHz and a minimum of 5× oversampling on all channels provides the performance needed for many of today's mainstream applications. A deep record length of up to 5 Mpoints is standard on all channels, enabling you to capture long windows of signal activity while maintaining fine timing resolution.
Features

  • Bandwidth: 100 MHz, 4 Channels + 16 Digital Channels
  • Sample Rate: 2.5 GS/s analog, 500 MS/s dogtial main, 8.25 GS/s digital MagniVu
  • Record Length: 5 M Points
  • Input Impedence: 50Ω, 75Ω, 1MΩ
  • Waveform Capture Rate: 50,000 wfm/s
  • Serial Triggering and Decode: Optional: IC, SPI, CAN, LIN, RS-232/422/485/UART, IS, LJ, RJ, TDM
  • Power Analysis: Optional: Integrated
  • Standard I/O: (2) USB Host, USB Device, LAN, Video
  • Display: 9.0 inch WVGA
Supplier's Site
Mixed Signal Oscilloscope - MSO3014 - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO3014
Mixed Signal Oscilloscope MSO3014
The MSO3014 is a 100 MHz, 4+16 channel Mixed Signal Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 4 Analog and 16 Digital Sample Rate: 2.5 GS/s Record Length: 5 Mpts >50,000 wfm/s maximum waveform capture rate Suite of advanced triggers Wave Inspector® Controls provide easy navigation and automated search of waveform data 29 automated measurements, and FFT analysis for simplified waveform analysis Optional serial triggering and analysis - automated serial triggering, decode, and search options for I2C, SPI, CAN, LIN, RS-232/422/485/ UART, and I2S/LJ/RJ/TDM TekVPI® probe interface supports active, differential, and current probes for automatic scaling and units 9 in. (229 mm) WVGA widescreen color display Small footprint and lightweight – Only 5.8 in. (147 mm) deep and 9 lb. (4 kg) Mixed signal design and analysis Automated triggering, decode, and search on parallel buses Multichannel setup and hold triggering MagniVu™ high-speed acquisition provides 121.2 ps fine timing resolution on digital channels Connectivity USB 2.0 host port on both the front panel and rear panel for quick and easy data storage, printing, and connecting a USB keyboard USB 2.0 device port on the rear panel for easy connection to a PC or direct printing to a PictBridge®-compatib le printer Integrated 10/100 Ethernet port for network connection and video out port to export the oscilloscope display to a monitor or projector With the MSO3014 mixed signal oscilloscope, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. With a bandwidth of 100 MHz and a minimum of 5x oversampling on all channels ensure you have the performance you need for many of today's mainstream applications. To capture long windows of signal activity while maintaining fine timing resolution, the MSO3014 offers a deep record length of 5 M points standard on all channels. Feature-rich tools for debugging mixed signal designs With Wave Inspector® controls for rapid waveform navigation, automated serial and parallel bus analysis, and automated power analysis – your Tektronix oscilloscope provides the feature-rich tools you need to simplify and speed debug of your complex design. Comprehensive features speed every stage of debug These oscilloscopes offer a robust set of features to speed every stage of debugging your design – from quickly discovering an anomaly and capturing it, to searching your waveform record for the event and analyzing its characteristics and your device’s behavior. Discover To debug a design problem, first you must know it exists. Every design engineer spends time looking for problems in their design, a time consuming and frustrating task without the right debug tools. The industry’s most complete visualization of signals provides fast insight into the real operation of your device. A fast waveform capture rate – greater than 50,000 waveforms per second – enables you to see glitches and other infrequent transients within seconds, revealing the true nature of device faults. A digital phosphor display with intensity grading shows the history of a signal’s activity by intensifying areas of the signal that occur more frequently, providing a visual display of just how often anomalies occur. Capture Discovering a device fault is only the first step. Next, you must capture the event of interest to identify root cause. The MSO/DPO3000 Series provides a complete set of triggers – including runt, logic, pulse width/glitch, setup/hold violation, serial packet, and parallel data – to help quickly find your event. With up to a 5 Mpoint record length, you can capture many events of interest, even thousands of serial packets, in a single acquisition for further analysis while maintaining high resolution to zoom in on fine signal details. From triggering on specific packet content to automatic decode in multiple data formats, the MSO/DPO3000 Series provides integrated support for the industry’s broadest range of serial buses – I2C, SPI, MIL-STD-1553, CAN, LIN, FlexRay, RS-232/422/485/UART, and I2S/LJ/RJ/TDM. The ability to decode up to two serial and/or parallel buses simultaneously means you gain insight into system-level problems quickly. To further help troubleshoot system-level interactions in complex embedded systems, the oscilloscope offers 16 digital channels in addition to its analog channels. Since the digital channels are fully integrated into the oscilloscope, you can trigger across all input channels, automatically time-correlating all analog, digital, and serial signals. The MagniVu™ highspeed acquisition enables you to acquire fine signal detail around the trigger point for precision measurements. MagniVu is essential for making accurate timing measurements for setup and hold measurements, clock delay, signal skew, and glitch characterization. Search Finding your event of interest in a long waveform record can be time consuming without the right search tools. With today’s record lengths pushing beyond a million data points, locating your event can mean scrolling through thousands of screens of signal activity. The innovative Wave Inspector® controls give you the industry’s most comprehensive search and waveform navigation capability. These controls speed panning and zooming through your record. With a unique force-feedback system, you can move from one end of your record to the other in just seconds. User marks allow you to mark any location that you may want to reference later for further investigation. Or, automatically search your record for criteria you define. Wave Inspector will instantly search your entire record, including analog, digital, and serial bus data. Along the way it will automatically mark every occurrence of your defined event so you can quickly move between events. Analyze Verifying that your prototype’s performance matches simulations and meets the project’s design goals requires analyzing its behavior. Tasks can range from simple checks of rise times and pulse widths to sophisticated power loss analysis and investigation of noise sources. The oscilloscope offers a comprehensive set of integrated analysis tools including waveform- and screen-based cursors, automated measurements, advanced waveform math including arbitrary equation editing, FFT analysis, and trend plots for visually determining how a measurement is changing over time. Specialized application support for serial bus analysis, power supply design, and video design and development is also available. For extended analysis, National Instrument’s LabVIEW SignalExpress® Tektronix Edition provides over 200 built-in functions including time and frequency domain analysis, limit testing, data logging, and customizable reports. Wave Inspector® navigation and search With long record lengths, a single acquisition can include thousands of screens of waveform data. Wave Inspector®, the industry’s best tool for navigation and search, enables you to find events of interest in seconds. Zoom and pan A dedicated, two-tier front-panel control provides intuitive control of both zooming and panning. The inner control adjusts the zoom factor (or zoom scale); turning it clockwise activates zoom and goes to progressively higher zoom factors, while turning it counterclockwise results in lower zoom factors and eventually turning zoom off. No longer do you need to navigate through multiple menus to adjust your zoom view. The outer control pans the zoom box across the waveform to quickly get to the portion of waveform you are interested in. The outer control also utilizes force-feedback to determine how fast to pan on the waveform. The farther you turn the outer control, the faster the zoom box moves. Pan direction is changed by simply turning the control the other way. Play/Pause A dedicated Play/Pause front-panel button scrolls the waveform across the display automatically while you look for anomalies or an event of interest. Playback speed and direction are controlled using the intuitive pan control. Once again, turning the control further makes the waveform scroll faster and changing direction is as simple as turning the control the other way. User marks Press the Set Mark front-panel button to place one or more marks on the waveform. Navigating between marks is as simple as pressing the Previous (←) and Next (→) buttons on the front panel. Search marks The Search button allows you to automatically search through your long acquisition looking for user-defined events. All occurrences of the event are highlighted with search marks and are easily navigated to, using the front-panel Previous (←) and Next (→) buttons. Search types include edge, pulse width/glitch, timeout, runt, logic, setup and hold, rise/fall time, parallel bus, and I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, MILSTD- 1553, and I2S/LJ/RJ/TDM packet content. Digital phosphor technology Digital phosphor technology provides you with fast insight into the real operation of your device. Its fast waveform capture rate – greater than 50,000 wfm/s – gives you a high probability of quickly seeing the infrequent problems common in digital systems: runt pulses, glitches, timing issues, and more. Waveforms are superimposed with one another and waveform points that occur more frequently are intensified. This quickly highlights the events that over time occur more often or, in the case of infrequent anomalies, occur less often. You can choose infinite persistence or variable persistence, determining how long the previous waveform acquisitions stay on-screen. This allows you to determine how often an anomaly is occurring. Mixed signal design and analysis (MSO series) The MSO models provide 16 digital channels which are tightly integrated into the oscilloscope's user interface. This simplifies operation and makes it possible to solve mixed-signal issues easily. Color-coded digital waveform display This oscilloscope has redefined the way you view digital waveforms. One common problem shared by both logic analyzers and mixed-signal oscilloscopes is determining if data is a one or a zero when zoomed in far enough that the digital trace stays flat all the way across the display. Color-coded digital traces display ones in green and zeros in blue. The multiple transition detection hardware shows you a white edge on the display when the system detects multiple transitions. White edges indicate that more information is available by zooming in or acquiring at faster sampling rates. In most cases zooming in will reveal the pulse that was not viewable with the previous settings. If the white edge is still present after zooming in as far as possible, this indicates that increasing the sample rate on the next acquisition will reveal higher frequency information than the previous settings could acquire. You can group digital waveforms and enter waveform labels by using a USB keyboard. By simply placing digital waveforms next to each other, they form a group. Once a group is formed, you can position all the channels contained in that group collectively. This greatly reduces the normal setup time associated with positioning channels individually. MagniVu™ high-speed acquisition The main digital acquisition mode on the MSO3000 Series will capture up to 5 Mpoints at 500 MS/s (2 ns resolution). In addition to the main record, the MSO3000 provides an ultra high-resolution record called MagniVu which acquires 10,000 points at up to 8.25 GS/s (121.2 ps resolution). Both main and MagniVu waveforms are acquired on every trigger and can be switched between in the display at any time, running or stopped. MagniVu provides significantly finer timing resolution than comparable MSOs on the market, instilling confidence when making critical timing measurements on digital waveforms. Video design and development Many video engineers have remained loyal to analog oscilloscopes, believing the intensity gradations on an analog display are the only way to see certain video waveform details. The fast waveform capture rate, coupled with its intensity-graded view of the signal, provides the same information-rich display as an analog oscilloscope, but with much more detail and all the benefits of digital scopes. Standard features such as IRE and mV graticules, holdoff by fields, video polarity, and an Autoset smart enough to detect video signals, make these the easiest to use oscilloscopes on the market for video applications. And with high bandwidth, four analog inputs, and a built-in 75 ω input termination, the oscilloscope provides ample performance for analog and digital video use. The video functionality is further extended with the optional video application module, which provides the industry's most complete suite of HDTV and custom (nonstandard) video triggers. Large high-resolution display The MSO/DPO3000 Series features a 9 inch (229 mm) wide-screen, highresolution (800 × 480 WVGA) display for seeing intricate signal details. Dedicated front-panel controls Per-channel vertical controls provide simple and intuitive operation. No longer do you need to share one set of vertical controls across all four channels. Connectivity A USB host port on the front panel enables easy transfer of screen shots, instrument settings, and waveform data to a USB mass storage device. The rear panel contains a second USB host port and a USB device port for controlling the oscilloscope remotely from a PC or for connecting a USB keyboard. The USB device port can also be used to print directly to a PictBridge®-compatib le printer. An integrated 10/100 Ethernet port enables easy connection to networks and a Video Out port allows the oscilloscope display to be exported to an external monitor or projector. Compact form factor With the compact, portable form factor, you can easily move the oscilloscope between labs. And with a depth of just 5.8 inches (147 mm), it saves you valuable space on your test bench. TekVPI® probe interface The TekVPI probe interface sets the standard for ease of use in probing. In addition to the secure, reliable connection that the interface provides, TekVPI probes feature status indicators and controls, as well as a probe menu button right on the comp box itself. This button brings up a probe menu on the oscilloscope display with all relevant settings and controls for the probe. The TekVPI interface enables direct attachment of current probes without requiring a separate power supply. TekVPI probes can be controlled remotely through USB, GPIB, or LAN, enabling more versatile solutions in ATE environments. Extended analysis Exporting data and measurements is as simple as connecting a USB cable from the oscilloscope to your PC. Key software applications – NI LabVIEW SignalExpress™ Tektronix Edition LE, OpenChoice® Desktop, and Microsoft Excel and Word toolbars – are included standard with each oscilloscope to enable fast and easy direct communication with your Windows PC. NI LabVIEW SignalExpress Tektronix Edition LE enables you to instantly acquire, generate, analyze, compare, import, and save measurement data and signals using an intuitive drag-and-drop user interface that does not require any programming. The optional Professional Version offers over 200 built-in functions that provide additional signal processing, advanced analysis, sweeping, limit testing and user-defined step capabilities. For simple tasks, the included OpenChoice Desktop enables fast and easy communication between the oscilloscope and your PC through USB or LAN for transferring settings, waveforms, and screen images.

The MSO3014 is a 100 MHz, 4+16 channel Mixed Signal Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Channels: 4 Analog and 16 Digital
  • Sample Rate: 2.5 GS/s
  • Record Length: 5 Mpts
  • >50,000 wfm/s maximum waveform capture rate
  • Suite of advanced triggers
  • Wave Inspector® Controls provide easy navigation and automated search of waveform data
  • 29 automated measurements, and FFT analysis for simplified waveform analysis
  • Optional serial triggering and analysis - automated serial triggering, decode, and search options for I2C, SPI, CAN, LIN, RS-232/422/485/ UART, and I2S/LJ/RJ/TDM
  • TekVPI® probe interface supports active, differential, and current probes for automatic scaling and units
  • 9 in. (229 mm) WVGA widescreen color display
  • Small footprint and lightweight – Only 5.8 in. (147 mm) deep and 9 lb. (4 kg)

Mixed signal design and analysis

  • Automated triggering, decode, and search on parallel buses
  • Multichannel setup and hold triggering
  • MagniVu™ high-speed acquisition provides 121.2 ps fine timing resolution on digital channels

Connectivity

  • USB 2.0 host port on both the front panel and rear panel for quick and easy data storage, printing, and connecting a USB keyboard
  • USB 2.0 device port on the rear panel for easy connection to a PC or direct printing to a PictBridge®-compatible printer
  • Integrated 10/100 Ethernet port for network connection and video out port to export the oscilloscope display to a monitor or projector

With the MSO3014 mixed signal oscilloscope, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. With a bandwidth of 100 MHz and a minimum of 5x oversampling on all channels ensure you have the performance you need for many of today's mainstream applications. To capture long windows of signal activity while maintaining fine timing resolution, the MSO3014 offers a deep record length of 5 M points standard on all channels.

Feature-rich tools for debugging mixed signal designs
With Wave Inspector® controls for rapid waveform navigation, automated serial and parallel bus analysis, and automated power analysis – your Tektronix oscilloscope provides the feature-rich tools you need to simplify and speed debug of your complex design.

Comprehensive features speed every stage of debug
These oscilloscopes offer a robust set of features to speed every stage of debugging your design – from quickly discovering an anomaly and capturing it, to searching your waveform record for the event and analyzing its characteristics and your device’s behavior.

Discover
To debug a design problem, first you must know it exists. Every design engineer spends time looking for problems in their design, a time consuming and frustrating task without the right debug tools.

The industry’s most complete visualization of signals provides fast insight into the real operation of your device. A fast waveform capture rate – greater than 50,000 waveforms per second – enables you to see glitches and other infrequent transients within seconds, revealing the true nature of device faults. A digital phosphor display with intensity grading shows the history of a signal’s activity by intensifying areas of the signal that occur more frequently, providing a visual display of just how often anomalies occur.

Capture
Discovering a device fault is only the first step. Next, you must capture the event of interest to identify root cause.

The MSO/DPO3000 Series provides a complete set of triggers – including runt, logic, pulse width/glitch, setup/hold violation, serial packet, and parallel data – to help quickly find your event. With up to a 5 Mpoint record length, you can capture many events of interest, even thousands of serial packets, in a single acquisition for further analysis while maintaining high resolution to zoom in on fine signal details.

From triggering on specific packet content to automatic decode in multiple data formats, the MSO/DPO3000 Series provides integrated support for the industry’s broadest range of serial buses – I2C, SPI, MIL-STD-1553, CAN, LIN, FlexRay, RS-232/422/485/UART, and I2S/LJ/RJ/TDM. The ability to decode up to two serial and/or parallel buses simultaneously means you gain insight into system-level problems quickly.

To further help troubleshoot system-level interactions in complex embedded systems, the oscilloscope offers 16 digital channels in addition to its analog channels. Since the digital channels are fully integrated into the oscilloscope, you can trigger across all input channels, automatically time-correlating all analog, digital, and serial signals. The MagniVu™ highspeed acquisition enables you to acquire fine signal detail around the trigger point for precision measurements. MagniVu is essential for making accurate timing measurements for setup and hold measurements, clock delay, signal skew, and glitch characterization.

Search
Finding your event of interest in a long waveform record can be time consuming without the right search tools. With today’s record lengths pushing beyond a million data points, locating your event can mean scrolling through thousands of screens of signal activity.

The innovative Wave Inspector® controls give you the industry’s most comprehensive search and waveform navigation capability. These controls speed panning and zooming through your record. With a unique force-feedback system, you can move from one end of your record to the other in just seconds. User marks allow you to mark any location that you may want to reference later for further investigation. Or, automatically search your record for criteria you define. Wave Inspector will instantly search your entire record, including analog, digital, and serial bus data. Along the way it will automatically mark every occurrence of your defined event so you can quickly move between events.

Analyze
Verifying that your prototype’s performance matches simulations and meets the project’s design goals requires analyzing its behavior. Tasks can range from simple checks of rise times and pulse widths to sophisticated power loss analysis and investigation of noise sources.

The oscilloscope offers a comprehensive set of integrated analysis tools including waveform- and screen-based cursors, automated measurements, advanced waveform math including arbitrary equation editing, FFT analysis, and trend plots for visually determining how a measurement is changing over time. Specialized application support for serial bus analysis, power supply design, and video design and development is also available.

For extended analysis, National Instrument’s LabVIEW SignalExpress® Tektronix Edition provides over 200 built-in functions including time and frequency domain analysis, limit testing, data logging, and customizable reports.

Wave Inspector® navigation and search
With long record lengths, a single acquisition can include thousands of screens of waveform data. Wave Inspector®, the industry’s best tool for navigation and search, enables you to find events of interest in seconds.

Zoom and pan
A dedicated, two-tier front-panel control provides intuitive control of both zooming and panning. The inner control adjusts the zoom factor (or zoom scale); turning it clockwise activates zoom and goes to progressively higher zoom factors, while turning it counterclockwise results in lower zoom factors and eventually turning zoom off. No longer do you need to navigate through multiple menus to adjust your zoom view.

The outer control pans the zoom box across the waveform to quickly get to the portion of waveform you are interested in. The outer control also utilizes force-feedback to determine how fast to pan on the waveform. The farther you turn the outer control, the faster the zoom box moves. Pan direction is changed by simply turning the control the other way.

Play/Pause
A dedicated Play/Pause front-panel button scrolls the waveform across the display automatically while you look for anomalies or an event of interest. Playback speed and direction are controlled using the intuitive pan control. Once again, turning the control further makes the waveform scroll faster and changing direction is as simple as turning the control the other way.

User marks
Press the Set Mark front-panel button to place one or more marks on the waveform. Navigating between marks is as simple as pressing the Previous (←) and Next (→) buttons on the front panel.

Search marks
The Search button allows you to automatically search through your long acquisition looking for user-defined events. All occurrences of the event are highlighted with search marks and are easily navigated to, using the front-panel Previous (←) and Next (→) buttons. Search types include edge, pulse width/glitch, timeout, runt, logic, setup and hold, rise/fall time, parallel bus, and I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, MILSTD- 1553, and I2S/LJ/RJ/TDM packet content.

Digital phosphor technology
Digital phosphor technology provides you with fast insight into the real operation of your device. Its fast waveform capture rate – greater than 50,000 wfm/s – gives you a high probability of quickly seeing the infrequent problems common in digital systems: runt pulses, glitches, timing issues, and more.

Waveforms are superimposed with one another and waveform points that occur more frequently are intensified. This quickly highlights the events that over time occur more often or, in the case of infrequent anomalies, occur less often.

You can choose infinite persistence or variable persistence, determining how long the previous waveform acquisitions stay on-screen. This allows you to determine how often an anomaly is occurring.

Mixed signal design and analysis (MSO series)
The MSO models provide 16 digital channels which are tightly integrated into the oscilloscope's user interface. This simplifies operation and makes it possible to solve mixed-signal issues easily.

Color-coded digital waveform display
This oscilloscope has redefined the way you view digital waveforms. One common problem shared by both logic analyzers and mixed-signal oscilloscopes is determining if data is a one or a zero when zoomed in far enough that the digital trace stays flat all the way across the display. Color-coded digital traces display ones in green and zeros in blue.

The multiple transition detection hardware shows you a white edge on the display when the system detects multiple transitions. White edges indicate that more information is available by zooming in or acquiring at faster sampling rates. In most cases zooming in will reveal the pulse that was not viewable with the previous settings. If the white edge is still present after zooming in as far as possible, this indicates that increasing the sample rate on the next acquisition will reveal higher frequency information than the previous settings could acquire.

You can group digital waveforms and enter waveform labels by using a USB keyboard. By simply placing digital waveforms next to each other, they form a group.

Once a group is formed, you can position all the channels contained in that group collectively. This greatly reduces the normal setup time associated with positioning channels individually.

MagniVu™ high-speed acquisition
The main digital acquisition mode on the MSO3000 Series will capture up to 5 Mpoints at 500 MS/s (2 ns resolution). In addition to the main record, the MSO3000 provides an ultra high-resolution record called MagniVu which acquires 10,000 points at up to 8.25 GS/s (121.2 ps resolution). Both main and MagniVu waveforms are acquired on every trigger and can be switched between in the display at any time, running or stopped. MagniVu provides significantly finer timing resolution than comparable MSOs on the market, instilling confidence when making critical timing measurements on digital waveforms.

Video design and development
Many video engineers have remained loyal to analog oscilloscopes, believing the intensity gradations on an analog display are the only way to see certain video waveform details. The fast waveform capture rate, coupled with its intensity-graded view of the signal, provides the same information-rich display as an analog oscilloscope, but with much more detail and all the benefits of digital scopes.

Standard features such as IRE and mV graticules, holdoff by fields, video polarity, and an Autoset smart enough to detect video signals, make these the easiest to use oscilloscopes on the market for video applications. And with high bandwidth, four analog inputs, and a built-in 75 Ω input termination, the oscilloscope provides ample performance for analog and digital video use.

The video functionality is further extended with the optional video application module, which provides the industry's most complete suite of HDTV and custom (nonstandard) video triggers.

Large high-resolution display
The MSO/DPO3000 Series features a 9 inch (229 mm) wide-screen, highresolution (800 × 480 WVGA) display for seeing intricate signal details.

Dedicated front-panel controls
Per-channel vertical controls provide simple and intuitive operation. No longer do you need to share one set of vertical controls across all four channels.

Connectivity
A USB host port on the front panel enables easy transfer of screen shots, instrument settings, and waveform data to a USB mass storage device. The rear panel contains a second USB host port and a USB device port for controlling the oscilloscope remotely from a PC or for connecting a USB keyboard. The USB device port can also be used to print directly to a PictBridge®-compatible printer. An integrated 10/100 Ethernet port enables easy connection to networks and a Video Out port allows the oscilloscope display to be exported to an external monitor or projector.

Compact form factor
With the compact, portable form factor, you can easily move the oscilloscope between labs. And with a depth of just 5.8 inches (147 mm), it saves you valuable space on your test bench.

TekVPI® probe interface
The TekVPI probe interface sets the standard for ease of use in probing. In addition to the secure, reliable connection that the interface provides, TekVPI probes feature status indicators and controls, as well as a probe menu button right on the comp box itself. This button brings up a probe menu on the oscilloscope display with all relevant settings and controls for the probe. The TekVPI interface enables direct attachment of current probes without requiring a separate power supply. TekVPI probes can be controlled remotely through USB, GPIB, or LAN, enabling more versatile solutions in ATE environments.

Extended analysis
Exporting data and measurements is as simple as connecting a USB cable from the oscilloscope to your PC. Key software applications – NI LabVIEW SignalExpress™ Tektronix Edition LE, OpenChoice® Desktop, and Microsoft Excel and Word toolbars – are included standard with each oscilloscope to enable fast and easy direct communication with your Windows PC.

NI LabVIEW SignalExpress Tektronix Edition LE enables you to instantly acquire, generate, analyze, compare, import, and save measurement data and signals using an intuitive drag-and-drop user interface that does not require any programming. The optional Professional Version offers over 200 built-in functions that provide additional signal processing, advanced analysis, sweeping, limit testing and user-defined step capabilities.

For simple tasks, the included OpenChoice Desktop enables fast and easy communication between the oscilloscope and your PC through USB or LAN for transferring settings, waveforms, and screen images.

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 70136944 MSO3014
Product Name Oscilloscope, Mixed Signal, 4 Channels + 16 Digital Channels, 100 MHz Mixed Signal Oscilloscope
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001E - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Super Phosphor Oscilloscopes - SDS5034X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; VGA
View Details