Micro-Epsilon Group High-performance Industrial Pyrometer thermoMETER UC-SF22

Description
With the thermoMETER UC, Micro-Epsilon offers an extremely powerful system with a wide range of functions and a modern design. It is used for non-contact temperature measurement of objects in machine building and machine design, in production and for quality assurance. An extremely compact sensor and an industrial-grade controller in an aluminum die-cast housing with IP65 locally separate measurement and evaluation from each other. The sensor can therefore also be used at high temperatures up to 180 °C; and can be installed in a very space-saving manner. In addition, the thermoMETER UC is particularly suitable when measured values are to be processed digitally, e.g. via industrial interfaces. The thermoMETER UC has a powerful industrial controller with an integrated LCD display and four input buttons for quick and easy operation. Optionally, the controller can also be conveniently connected to a PC via an industrial USB cable or RS485 and parameterized using the sensorTOOL software. Standard M12 connectors are available for the power supply and signal connection, eliminating the need to open the controller. The sensor is pre-wired firmly and available with different cable lengths.
Request a Quote Datasheet
Description
With the thermoMETER UC, Micro-Epsilon offers an extremely powerful system with a wide range of functions and a modern design. It is used for non-contact temperature measurement of objects in machine building and machine design, in production and for quality assurance. An extremely compact sensor and an industrial-grade controller in an aluminum die-cast housing with IP65 locally separate measurement and evaluation from each other. The sensor can therefore also be used at high temperatures up to 180 °C; and can be installed in a very space-saving manner. In addition, the thermoMETER UC is particularly suitable when measured values are to be processed digitally, e.g. via industrial interfaces. The thermoMETER UC has a powerful industrial controller with an integrated LCD display and four input buttons for quick and easy operation. Optionally, the controller can also be conveniently connected to a PC via an industrial USB cable or RS485 and parameterized using the sensorTOOL software. Standard M12 connectors are available for the power supply and signal connection, eliminating the need to open the controller. The sensor is pre-wired firmly and available with different cable lengths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-performance Industrial Pyrometer - thermoMETER UC-SF22 - Micro-Epsilon Group
Ortenburg, Germany
High-performance Industrial Pyrometer
thermoMETER UC-SF22
High-performance Industrial Pyrometer thermoMETER UC-SF22
With the thermoMETER UC, Micro-Epsilon offers an extremely powerful system with a wide range of functions and a modern design. It is used for non-contact temperature measurement of objects in machine building and machine design, in production and for quality assurance. An extremely compact sensor and an industrial-grade controller in an aluminum die-cast housing with IP65 locally separate measurement and evaluation from each other. The sensor can therefore also be used at high temperatures up to 180 °C; and can be installed in a very space-saving manner. In addition, the thermoMETER UC is particularly suitable when measured values are to be processed digitally, e.g. via industrial interfaces. The thermoMETER UC has a powerful industrial controller with an integrated LCD display and four input buttons for quick and easy operation. Optionally, the controller can also be conveniently connected to a PC via an industrial USB cable or RS485 and parameterized using the sensorTOOL software. Standard M12 connectors are available for the power supply and signal connection, eliminating the need to open the controller. The sensor is pre-wired firmly and available with different cable lengths.

With the thermoMETER UC, Micro-Epsilon offers an extremely powerful system with a wide range of functions and a modern design. It is used for non-contact temperature measurement of objects in machine building and machine design, in production and for quality assurance. An extremely compact sensor and an industrial-grade controller in an aluminum die-cast housing with IP65 locally separate measurement and evaluation from each other. The sensor can therefore also be used at high temperatures up to 180 °C; and can be installed in a very space-saving manner. In addition, the thermoMETER UC is particularly suitable when measured values are to be processed digitally, e.g. via industrial interfaces. The thermoMETER UC has a powerful industrial controller with an integrated LCD display and four input buttons for quick and easy operation. Optionally, the controller can also be conveniently connected to a PC via an industrial USB cable or RS485 and parameterized using the sensorTOOL software. Standard M12 connectors are available for the power supply and signal connection, eliminating the need to open the controller. The sensor is pre-wired firmly and available with different cable lengths.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Noncontact Infrared Temperature Sensors
Product Number thermoMETER UC-SF22
Product Name High-performance Industrial Pyrometer
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -58 to 1832 F (-50 to 1000 C)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
Response Time 120 milliseconds
Unlock Full Specs
to access all available technical data

Similar Products

High-performance Industrial Pyrometer - thermoMETER UC-SF15 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -58 to 1112 F (-50 to 600 C)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -58 to 1112 F (-50 to 600 C)
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Voltage; Switched; Serial
Temperature Range -40 to 1832 F (-40 to 1000 C)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Technology Thermal Pyrometer / Detector; (Bolometer)
Electrical Output Current; Voltage; Switched; Serial
Temperature Range -40 to 1832 F (-40 to 1000 C)
View Details