Danaher Corporation Current Sensors LXSR 25-NPS

Description
Current Sensor 25A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 25A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1211-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1211-ND
Current Sensors 398-1211-ND
Current Sensor 25A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Current Sensor 25A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Sensor, Voltage, -85A To 85A Rohs Compliant Lem - 64AH3915 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, Voltage, -85A To 85A Rohs Compliant Lem
64AH3915
Current Sensor, Voltage, -85A To 85A Rohs Compliant Lem 64AH3915
CURRENT SENSOR, VOLTAGE, -85A TO 85A ROHS COMPLIANT: YES

CURRENT SENSOR, VOLTAGE, -85A TO 85A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1211-ND 64AH3915
Product Name Current Sensors Current Sensor, Voltage, -85A To 85A Rohs Compliant Lem
Loop Type Closed Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548334-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers