Gems Sensors & Controls Level Switch LS-2050 Series

Description
Large Size 1" NPT High Pressure/Temperatur These units solve the problem of point level sensing in tanks with inaccessible tops or bottoms, or at intermediate locations in larger tanks. Operation is positive and dependable. The float pivots with changing liquid levels, displacing a shuttle which magnetically actuates a hermetically sealed switch within the unit. Installation is through the tank side at the detection point. General purpose materials designed to provide reliable service in oils and water. Ultimate strength: for pressures up to 900 psig (62 bar) and temperatures up to 300°F (149°C). Explosion-proof models are available.
Datasheet
Description
Large Size 1" NPT High Pressure/Temperatur These units solve the problem of point level sensing in tanks with inaccessible tops or bottoms, or at intermediate locations in larger tanks. Operation is positive and dependable. The float pivots with changing liquid levels, displacing a shuttle which magnetically actuates a hermetically sealed switch within the unit. Installation is through the tank side at the detection point. General purpose materials designed to provide reliable service in oils and water. Ultimate strength: for pressures up to 900 psig (62 bar) and temperatures up to 300°F (149°C). Explosion-proof models are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Switch - LS-2050 Series - Gems Sensors & Controls
Plainville, CT, USA
Level Switch
LS-2050 Series
Level Switch LS-2050 Series
Large Size 1" NPT High Pressure/Temperatur These units solve the problem of point level sensing in tanks with inaccessible tops or bottoms, or at intermediate locations in larger tanks. Operation is positive and dependable. The float pivots with changing liquid levels, displacing a shuttle which magnetically actuates a hermetically sealed switch within the unit. Installation is through the tank side at the detection point. General purpose materials designed to provide reliable service in oils and water. Ultimate strength: for pressures up to 900 psig (62 bar) and temperatures up to 300°F (149°C). Explosion-proof models are available.
  • Large Size
  • 1" NPT
  • High Pressure/Temperatur

These units solve the problem of point level sensing in tanks with inaccessible tops or bottoms, or at intermediate locations in larger tanks. Operation is positive and dependable. The float pivots with changing liquid levels, displacing a shuttle which magnetically actuates a hermetically sealed switch within the unit. Installation is through the tank side at the detection point. General purpose materials designed to provide reliable service in oils and water. Ultimate strength: for pressures up to 900 psig (62 bar) and temperatures up to 300°F (149°C). Explosion-proof models are available.

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number LS-2050 Series
Product Name Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Compact Capacitance Probe - Compact Pro - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 255-70330 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 22 psi (15.48 m H2O)
View Details
Float Switches - 1919468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details