Gems Sensors & Controls Single-Point Level Switch LS-1950 Series

Description
High Temperature/Pressure Capabilities Materials of Construction Comply with FDA Food Regulations For high performance applications, these models provide high temperature and pressure capabilities. Materials of construction comply with FDA food contact regulations. Exceptionally accurate and rugged for higher temperatures and in pressurized or corrosive liquids. For oils, water and chemicals.
Datasheet
Description
High Temperature/Pressure Capabilities Materials of Construction Comply with FDA Food Regulations For high performance applications, these models provide high temperature and pressure capabilities. Materials of construction comply with FDA food contact regulations. Exceptionally accurate and rugged for higher temperatures and in pressurized or corrosive liquids. For oils, water and chemicals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Point Level Switch - LS-1950 Series - Gems Sensors & Controls
Plainville, CT, USA
Single-Point Level Switch
LS-1950 Series
Single-Point Level Switch LS-1950 Series
High Temperature/Pressure Capabilities Materials of Construction Comply with FDA Food Regulations For high performance applications, these models provide high temperature and pressure capabilities. Materials of construction comply with FDA food contact regulations. Exceptionally accurate and rugged for higher temperatures and in pressurized or corrosive liquids. For oils, water and chemicals.
  • High Temperature/Pressure Capabilities
  • Materials of Construction Comply with FDA Food Regulations

For high performance applications, these models provide high temperature and pressure capabilities. Materials of construction comply with FDA food contact regulations. Exceptionally accurate and rugged for higher temperatures and in pressurized or corrosive liquids. For oils, water and chemicals.

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number LS-1950 Series
Product Name Single-Point Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details