Danaher Corporation Current Transducer, 200A, Panel; Sensor Output Lem LF 205-S

Description
CURRENT TRANSDUCER, 200A, PANEL; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.5%; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSDUCER, 200A, PANEL; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.5%; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer, 200A, Panel; Sensor Output Lem - 44W8446 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 200A, Panel; Sensor Output Lem
44W8446
Current Transducer, 200A, Panel; Sensor Output Lem 44W8446
CURRENT TRANSDUCER, 200A, PANEL; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.5%; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

CURRENT TRANSDUCER, 200A, PANEL; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.5%; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 44W8446
Product Name Current Transducer, 200A, Panel; Sensor Output Lem
Loop Type Closed Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548338-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers