CURRENT TRANSDUCER, 2000A, PANEL; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.3%; Product Range:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 44W8444 |
| Product Name | Current Transducer, 2000A, Panel; Sensor Output Lem |
| Loop Type | Closed Loop |